The EP610DC-20 is an Erasable Programmable Logic Device (EPLD) manufactured by Intel. The ‘-20’ likely indicates a 20ns propagation delay which means it is a slower version compared to EP610DC-15. EPLDs are an early form of programmable logic that allowed designers to implement custom digital circuits before the advent of more complex FPGAs and CPLDs.
Applications
- Address decoding logic
- Simple state machine implementation
- Peripheral interfacing
- Glue logic for connecting various components
- Educational and prototyping applications
Features
- Erasable and reprogrammable using UV light
- Programmable AND array and fixed OR array architecture
- TTL compatible inputs and outputs
- DIP (Dual In-line Package) for easy prototyping
- Simple and easy-to-understand programming model
Benefits
- Flexibility to change the logic design without hardware modifications
- Reduced component count compared to discrete logic circuits
- Simplified board layout and routing
- Faster prototyping and design iterations
- Cost-effective solution for low-volume applications
Additional Details
The EP610DC-20 is programmed using a dedicated device programmer that applies specific voltage patterns to the device's pins to configure the internal logic gates. The 'DC' likely refers to a specific package type or temperature range. The architecture is based on a programmable AND array feeding into a fixed OR array, allowing for the implementation of sum-of-products logic functions. Refer to the Intel datasheet for detailed specifications, including propagation delays, voltage levels, and programming procedures. These devices are commonly used in legacy systems and for educational purposes to demonstrate the fundamentals of programmable logic. Proper handling and storage practices are essential to prevent damage to the device and ensure reliable operation.