EN
  • EN
  • DE

STC10F04XE35ILQFP44

Part No STC10F04XE35ILQFP44
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986480-STC10F04XE35ILQFP44
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC10F04XE35ILQFP44 CAD Model

Description

The STC10F04XE35ILQFP44 is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its advanced features and capabilities. This MCU is part of the STM32 family, which is well-known for its robust architecture, designed to cater to a wide range of applications, from industrial to consumer electronics.

Key Features:

  • Core: The STC10F04XE35ILQFP44 is powered by an ARM Cortex-M0 core, operating at a frequency of up to 48 MHz. This core provides the perfect balance between power consumption and processing capability, making it suitable for power-sensitive applications.
  • Memory: It comes equipped with 16 KB of Flash memory and 4 KB of RAM, providing ample space for application code and data storage.
  • I/O Ports: This MCU offers a rich set of I/O options, including multiple GPIOs, ADC inputs, UART, SPI, and I2C interfaces, allowing for easy integration with sensors, actuators, and other peripherals.
  • Package: The device is housed in a 44-pin LQFP (Low-profile Quad Flat Package) which is ideal for space-constrained applications.
  • Supply Voltage: It operates at a supply voltage range of 2.4V to 3.6V, providing flexibility in power supply design.
  • Temperature Range: The MCU is designed to perform reliably in a wide temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Timers and Watchdog: It includes multiple timers and a watchdog timer, which are essential for managing timing-related tasks and ensuring system reliability.

Applications:

The STC10F04XE35ILQFP44 is an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Battery-operated applications

With its advanced features and flexible I/O options, the STC10F04XE35ILQFP44 provides designers with a versatile platform to create efficient and innovative solutions for a multitude of electronic products.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess