EN
  • EN
  • DE

STC05DE150

Part No STC05DE150
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HYBRID EMITTER SWITCHED BIPOLAR TRANSISTOR ESBT 1500 V - 5 A - 0.10 ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260721-STC05DE150
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC05DE150 CAD Model

Description

STC05DE150 - STMicroelectronics Power Schottky Rectifier

The STC05DE150 is a high-performance power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of a series that is renowned for its efficiency and reliability in power management applications. The STC05DE150 is specifically engineered to meet the demanding requirements of high-frequency power supplies, offering an optimal balance between low forward voltage drop and high switching speed.

Key Features

  • Low Forward Voltage Drop (VF): The rectifier has a low VF, which enhances the overall efficiency of the power supply by minimizing power losses during the conduction phase.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STC05DE150 is suitable for use in high-temperature environments, ensuring reliability and performance stability.
  • High Surge Current Capability: This device can handle high surge currents, making it ideal for applications that experience occasional overcurrent conditions.
  • High Frequency Operation: The STC05DE150 is optimized for high-frequency operation, which is beneficial for applications requiring fast switching and reduced electromagnetic interference (EMI).
  • Avalanche Rated: The device is also avalanche rated, providing additional protection against sudden voltage spikes and enhancing its ruggedness.

Applications

The STC05DE150 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Adapters and on-board chargers

Product Specifications

The STC05DE150 has a maximum average forward current of 5 A, with a repetitive peak reverse voltage (VRRM) of 150 V. Its package is designed to optimize the thermal performance and minimize the PCB space required. The rectifier is also compliant with RoHS and halogen-free directives, reflecting STMicroelectronics' commitment to environmental sustainability.

Overall, the STC05DE150 is a robust and efficient choice for designers looking to enhance the performance of their power management systems with a reliable and high-quality component from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess