EN
  • EN
  • DE

STBP120AVDK6F

Part No STBP120AVDK6F
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC OVP W/THERMAL SHUTDOWN 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Overload Protection
Operating Supply Current 170μA
Supply Voltage - Operating 1.2 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-TDFN (2.5x2.0)
Win Source Part Number 031095-STBP120AVDK6F
Family Name STBP120
Introduction Date March 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STBP120AVDK6F CAD Model

Description

The STBP120AVDK6F is a cutting-edge power bridge from STMicroelectronics, renowned for its high-performance semiconductor solutions. This product is designed to meet the rigorous demands of modern electronic applications, offering a robust and efficient power management solution.

Key Features

  • Voltage Rating: The device operates at a high voltage, providing flexibility for various application requirements.
  • Current Handling: With its ability to handle significant current levels, the STBP120AVDK6F is suitable for high-power applications.
  • Low On-Resistance: The low on-resistance feature ensures minimal power loss and improved efficiency, making it ideal for energy-sensitive designs.
  • Thermal Management: Designed with superior thermal characteristics, this power bridge maintains performance even under thermal stress.
  • Protection Features: It includes various protection mechanisms, such as overcurrent, overtemperature, and undervoltage lockout, safeguarding the device and the system.
  • Package: The STBP120AVDK6F comes in a compact and robust package, suitable for space-constrained applications while providing excellent power dissipation.

Applications

The versatility of the STBP120AVDK6F makes it an ideal choice for a wide range of applications, including:

  • Motor Control Systems
  • Industrial Automation
  • Power Management Modules
  • Automotive Electronics
  • Renewable Energy Systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STBP120AVDK6F is built to meet stringent quality standards, ensuring reliability and longevity in demanding environments. Customers can trust this power bridge to perform consistently over a wide temperature range and in harsh operating conditions.

Support and Resources

STMicroelectronics provides comprehensive support for the STBP120AVDK6F, including technical documentation, application notes, and design resources to facilitate the integration of the product into various applications. With a global network of technical support and customer service, STMicroelectronics ensures that customers have the resources they need to successfully implement the STBP120AVDK6F in their designs.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3148 $53.0368
37+ $2.7198 $100.6326
57+ $2.6348 $150.1836
79+ $2.5498 $201.4342
102+ $2.4648 $251.4096
136+ $2.2099 $300.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,955 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess