EN
  • EN
  • DE

STBC03JR

Part No STBC03JR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BAT CHG LI-ION 1CL 30FLIPCHIP  /  Charger IC Lithium Ion/Polymer 30-FlipChip (2.59x2.25)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr STMicroelectronics
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max 650mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 5.4V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 30-UFBGA, FCBGA
Supplier Device Package 30-FlipChip (2.59x2.25)
Base Product Number STBC03
Other Names 497-17241-6,497-17241-1,497-17241-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254066-STBC03JR
Ultra Librarian 3D Model Ultra Librarian STBC03JR CAD Model

Description

Introducing the STBC03JR from STMicroelectronics

The STBC03JR is a highly integrated power management integrated circuit (PMIC) designed by STMicroelectronics, catering to the needs of rechargeable battery-powered systems. This compact and feature-rich chip is engineered to provide a comprehensive solution for power management, particularly in applications such as wearables, IoT devices, and portable consumer electronics.

Key Features

  • Battery Charger: The STBC03JR incorporates a linear battery charger with programmable charging parameters, ensuring that the lithium-ion or lithium-polymer battery connected to your device is charged safely and efficiently. It supports a wide range of input voltages, making it adaptable to various power sources.
  • Power Path Management: This feature allows seamless transition between charging and discharging modes, ensuring uninterrupted power supply to the system load even when the charging source is removed or the battery is depleted.
  • Multiple Protection Mechanisms: The device includes overvoltage protection, short-circuit protection, thermal shutdown, and battery overcharge protection, which collectively safeguard the system and the battery from various fault conditions.
  • High-Efficiency DC-DC Conversion: The STBC03JR boasts an integrated DC-DC step-down converter that provides a regulated output voltage, optimizing power efficiency and extending battery life.
  • Low Quiescent Current: Designed with power conservation in mind, it features a low quiescent current that reduces power consumption when the device is in standby mode, thus preserving battery charge.

Design Flexibility and Ease of Use

The STBC03JR is presented in a compact package, making it suitable for space-constrained applications. Its programmable features allow designers to tailor the power management to specific application requirements. Moreover, the chip is supported by STMicroelectronics' comprehensive technical documentation and development tools, streamlining the design and integration process for engineers.

Conclusion

With its combination of integrated charging capabilities, power path management, and multiple layers of protection, the STBC03JR from STMicroelectronics stands out as a robust and versatile solution for modern battery-powered devices. Its commitment to efficiency and reliability makes it an ideal choice for developers looking to enhance the performance and user experience of their portable systems.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess