STB9NC60-1 - N-CHANNEL 600V - 1 Ohm - 9A TO-220/TO-220FP/D2PAK PowerMESH™ IGBT
The STB9NC60-1 is a high-performance N-CHANNEL PowerMESH™ IGBT designed and manufactured by STMicroelectronics. This IGBT is engineered to cater to a wide array of power applications, offering an optimal balance between conduction and switching characteristics. It is well-suited for high-efficiency solutions in power conversion and management.
Key Features:
- High Voltage Capability: With a breakdown voltage of 600V, the STB9NC60-1 is ideal for applications requiring high voltage operation.
- Low On-Resistance: The device offers a very low on-resistance of 1 Ohm, which enhances its efficiency by minimizing conduction losses.
- High Current Rating: It can handle continuous currents up to 9A, making it suitable for high-power applications.
- TO-220/TO-220FP/D2PAK Packages: Available in versatile packages that provide flexibility for various design and mounting considerations.
- PowerMESH™ Technology: Utilizes STMicroelectronics' proprietary PowerMESH™ process, which ensures an excellent trade-off between switching performance and low on-state voltage drop, leading to high-efficiency power conversion.
Applications:
The STB9NC60-1 is designed for use in a broad range of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-frequency inverters
- DC-AC converters for solar power systems
- Uninterruptible Power Supplies (UPS)
- Motor control drivers
Quality and Reliability:
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB9NC60-1 IGBT is no exception, as it is produced using advanced manufacturing techniques and rigorous testing protocols to ensure performance and durability for industrial and commercial applications.
Environmental Compliance:
In alignment with global environmental standards, the STB9NC60-1 adheres to RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to sustainability and environmental responsibility.