Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET III
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 24V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 1.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 22nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 2050pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 80W (Tc)
Rds On (Maximum) @ Id, Vgs 8 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260695-STB75NH02LT4
Manufacturer Homepage www.st.com
Family Name STB75NH02L
Introduction Date July 25, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB75NH02LT4 CAD Model

Description

STB75NH02LT4 - N-Channel 24V - 0.0028 Ohm - 80A - D2PAK STripFET™ II Power MOSFET

The STB75NH02LT4 is a high-performance N-Channel Power MOSFET from STMicroelectronics, renowned for its efficiency and thermal performance. This Power MOSFET is a part of the STripFET™ II series, which is recognized for its low on-resistance and low gate charge, making it an ideal choice for a wide range of power applications.

With a drain-source voltage of 24V, the STB75NH02LT4 is designed to handle high currents with ease, boasting a continuous drain current of 80A. Its low on-resistance of just 0.0028 Ohm minimizes power losses and improves overall efficiency, which is crucial for energy-sensitive designs.

The device is housed in a D2PAK package, which is known for its ability to dissipate heat effectively, thus ensuring reliable operation even under high current conditions. The D2PAK package also allows for compact PCB layouts, which is beneficial for space-constrained applications.

Key features of the STB75NH02LT4 include:

  • Low threshold drive
  • Very low on-resistance R<sub>DS(on)
  • High current carrying capability
  • 100% avalanche tested
  • Exceptional thermal performance
  • Logic level threshold

This Power MOSFET is suitable for a variety of applications, including:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management in portable and battery-powered products
  • Load switch applications

The STB75NH02LT4 is also characterized by its robustness, as it is 100% avalanche tested, ensuring that it can withstand tough conditions without failing. The MOSFET's logic level threshold allows for easy drive from logic circuits, making it user-friendly for designers integrating the component into digital systems.

In conclusion, the STB75NH02LT4 from STMicroelectronics is a powerful and reliable component that offers a combination of low power losses, high efficiency, and thermal performance for advanced power management solutions. Its versatility makes it a go-to choice for engineers looking to optimize their power designs for both performance and size.

You May Also Be Interested in

ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
STMicroelectronics
N-channel 24V - 0.010ohm - 40A - DPAK/IPAK Ultra low gate charge STripFET TM Power MOSFET
Need more? Email Us
ECAD model for D55NH2LL
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Texas Instruments
Synchronous Buck NexFET Power Block
Lowest to $2.7348
ECAD model for CSD86360Q5D
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
Vishay
N-Channel 30 V (D-S) MOSFET
Need more? Email Us
ECAD model for SIR172ADP
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention