Products specifications Report Issue?

Package Bulk
Product Status Not For New Designs
Capacitance 47000 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 18.3 A @ 120 Hz
Ripple Current @ High Frequency 20.13 A @ 10 kHz
Lead Spacing 1.236" (31.40mm)
Size / Dimension 3.031" Dia (77.00mm)
Height - Seated (Max) 5.669" (144.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Ultra Librarian 3D Model Ultra Librarian 100LSW47000M77X141 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
CAP ALUM 470UF 20% 35V RADIAL TH
Lowest to $0.4592
ECAD model for EEU-FR1V471L
Nichicon
CAP ALUM 47UF 20% 50V RADIAL TH
Lowest to $0.3260
ECAD model for URZ1H470MDD
Panasonic
CAP ALUM 120UF 20% 50V RADIAL TH
Need more? Email Us
ECAD model for EEU-FC1H121L
Panasonic
CAP ALUM 47UF 20% 16V SMD
Lowest to $0.4548
ECAD model for EEE-FP1C470AP
Panasonic
CAP ALUM 100UF 20% 25V RADIAL TH
Lowest to $0.2049
ECAD model for EEU-FR1E101
Panasonic
CAP ALUM 2200UF 20% 63V RADIAL
Lowest to $2.9223
ECAD model for ECA-1JM222
United Chemi-Con
CAP ALUM 35V POLAR
Lowest to $0.3260
ECAD model for EKZH350ELL681MJ25S
Panasonic
CAP ALUM 100UF 20% 16V SMD
Lowest to $0.1631
ECAD model for EEE-1CA101WP
United Chemi-Con
CAP ALUM 470UF 20% 200V RADIAL
Lowest to $1.2891
ECAD model for EKXJ201ELL471MM40S

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention