EN
  • EN
  • DE

STB70NF03L

Part No STB70NF03L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 30V - 0.008 OHM - 70A D2PAK LOW GATE CHARGE STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260689-STB70NF03L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB70NF03L CAD Model

Description

STB70NF03L - N-Channel 30V - 0.0095 ohm - 70A - D2PAK STripFET II Power MOSFET

The STB70NF03L is a high-performance N-Channel Power MOSFET from STMicroelectronics, renowned for its efficiency and thermal performance. This device is part of the STripFET II series, which is designed to provide superior power density and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The STB70NF03L boasts an exceptionally low on-resistance of 0.0095 ohms, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous current rating of 70A, this MOSFET can handle high current applications with ease, making it ideal for power supply and motor control circuits.
  • Low Gate Charge: The device features a low gate charge, which results in faster switching speeds and reduced switching losses, enhancing the performance in high-frequency circuits.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is guaranteed to withstand stress in avalanche and commutation modes.
  • Improved dv/dt Capability: The MOSFET is designed to handle high dv/dt rates, which is critical for applications that demand fast switching and robustness against transient voltages.

Applications

The STB70NF03L is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control
  • Power management solutions
  • Automotive and high-performance computing

Package Information

The STB70NF03L is housed in a D2PAK package, which is preferred for its compact size and ability to dissipate heat effectively. This package is suitable for surface-mount technology (SMT) and offers a footprint that is optimal for space-constrained applications.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental responsibility and the STB70NF03L complies with RoHS and other environmental regulations. This commitment ensures that the product is suitable for use in environmentally sensitive applications and meets global standards for environmental care.

Overall, the STB70NF03L from STMicroelectronics is a robust and reliable component that offers an excellent balance between performance and efficiency, making it an ideal choice for designers looking to optimize their power circuit designs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Spansion
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7094 $59.8290
85+ $1.4022 $119.1870
130+ $1.3583 $176.5790
180+ $1.3144 $236.5920
230+ $1.2705 $292.2150
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess