Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 4.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 8nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 232pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 60W (Tc)
Rds On (Maximum) @ Id, Vgs 1.2 Ohm @ 2.25A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260682-STB6N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STB6N60M2 CAD Model

Description

STB6N60M2 - N-channel 600 V, 1.2 Ω typ., 5 A SuperMESH™2 Power MOSFET in D²PAK from STMicroelectronics

The STB6N60M2 from STMicroelectronics is a high-efficiency N-channel power MOSFET designed to deliver optimal performance for a wide range of high-power applications. This device is part of the SuperMESH™2 series, which is renowned for its excellent RDS(on) area ratio and reduced gate charge, ensuring high efficiency in power conversion.

Key Features:

  • High Voltage Capability: The STB6N60M2 operates at a drain-source voltage of 600 V, making it suitable for high voltage applications that require efficient power management.
  • Low On-Resistance: With a typical on-resistance of 1.2 Ω, this MOSFET minimizes conduction losses, improving overall device efficiency and performance.
  • High Current Rating: The device can handle continuous drain currents up to 5 A, allowing it to drive significant loads without overheating or performance degradation.
  • Enhanced Switching Performance: Thanks to its optimized gate charge, the STB6N60M2 provides fast and reliable switching, which is crucial for applications such as switching regulators, converters, and motor drivers.
  • 100% Avalanche Tested: Each unit is rigorously tested to ensure it can withstand high-energy pulses in the avalanche and commutation modes, offering improved reliability and robustness.
  • Application Versatility: This MOSFET is ideal for a variety of applications, including power supplies, lighting, welding, and other high-performance power management solutions.

Package and Quality:

The STB6N60M2 is housed in a D²PAK package, which is designed for compact and efficient thermal performance, making it suitable for space-constrained applications. The device also complies with the stringent standards of STMicroelectronics' manufacturing, ensuring high quality and reliability for industrial and commercial use.

Environmental Compliance:

STMicroelectronics is committed to environmental sustainability. The STB6N60M2 is compliant with RoHS and Halogen-Free standards, reducing the environmental impact and making it a responsible choice for eco-friendly electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
50A, 60V, 0.022 Ohm, N-Channel Power MOSFETs
Need more? Email Us
ECAD model for RFG50N06
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
STMicroelectronics
N-channel 600 V, 0.28 ohm typ., 11 A MDmesh II Power MOSFET in TO-220FP, I2PAK, TO-220, IPAK, TO-247 packages
Need more? Email Us
ECAD model for STW13NM60N
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT12060LVR
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8017 $72.0680
90+ $1.4785 $133.0650
140+ $1.4321 $200.4940
190+ $1.3860 $263.3400
245+ $1.3399 $328.2755
325+ $1.2012 $390.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 990 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention