EN
  • EN
  • DE

STB38N65M5

Part No STB38N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 650 V, 0.073, 30 A MDmesh V Power MOSFET | MOSFET N-CH 650V 30A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 30A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 95mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 71nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 3000pF at 100V
Power Dissipation (Maximum) 190W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260649-STB38N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB38N65M5 CAD Model

Description

STB38N65M5 - N-channel 650 V, 0.036 Ohm typ., 34 A MDmesh™ M5 Power MOSFET in D2PAK package

The STB38N65M5 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET, designed using the innovative MDmesh™ M5 technology. It is tailored for high-efficiency applications, providing a robust and high-performance solution for power conversion systems.

Key Features:

  • Voltage Rating: This MOSFET has a high voltage rating of 650 V, making it suitable for a wide range of applications that require high voltage operations.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.036 Ohm typical, the STB38N65M5 ensures minimal power loss and improved efficiency, which is crucial for power-sensitive designs.
  • Current Capability: It can handle a continuous drain current of 34 A, providing ample current handling capability for various power applications.
  • Package: The device is housed in a D2PAK package, known for its compact footprint and excellent thermal performance, making it ideal for space-constrained applications.
  • MDmesh™ M5 Technology: The MOSFET utilizes the fifth generation of STMicroelectronics’ proprietary MDmesh technology, which combines a vertical structure with the company's strip layout to yield one of the industry's lowest on-resistance and gate charge.
  • Reduced Switching Losses: The low gate charge (Q<sub>g) and optimized capacitance profile lead to reduced switching losses, which is beneficial in applications where high switching frequencies are desired.

Applications:

The STB38N65M5 is well-suited for a variety of applications, including but not limited to:

  • Switching power supplies
  • Power factor correction circuits
  • LED lighting solutions
  • Solar inverters
  • Welding equipment
  • High-performance DC-DC converters

In summary, the STB38N65M5 offers an exceptional balance of high efficiency, reliability, and performance for power management tasks. Its advanced technology and robust package design make it a go-to choice for engineers looking to optimize their power systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7193 $61.7544
16+ $7.2214 $115.5424
25+ $6.9724 $174.3100
36+ $6.4744 $233.0784
47+ $6.2254 $292.5938
58+ $5.9764 $346.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,214 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess