EN
  • EN
  • DE

DMV1500MFD5

Part No DMV1500MFD5
Manufacturer STMicroelectronics
Catalog RF Diodes
Description DIODE STANDAR 1500V TO220FPAB F5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 1500V
Current - Max 6 A
Temperature Range - Operating 150°C (TJ)
Package / Case TO-220-3 Full Pack, Formed Leads
Supplier Device Package TO-220FPAB F5
Base Product Number DMV1500
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 585639-DMV1500MFD5
Ultra Librarian 3D Model Ultra Librarian DMV1500MFD5 CAD Model

Description

STMicroelectronics DMV1500MFD5 Overview

The DMV1500MFD5 is a state-of-the-art semiconductor device from STMicroelectronics, a global leader in electronic components. This product is designed to cater to the demanding requirements of modern power supply applications, offering a unique combination of performance, efficiency, and reliability.

Key Features

  • High Voltage Capability: The DMV1500MFD5 is equipped to handle high voltage operations, making it suitable for various industrial and power management applications.
  • Low On-Resistance: This device boasts a low on-resistance, which ensures minimal power loss during operation and enhances overall system efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the DMV1500MFD5 can operate at high frequencies, which is essential for reducing the size of passive components and improving power density.
  • Robust Design: The product is designed to withstand harsh conditions, offering a robust solution for applications that require a high degree of reliability and longevity.

Applications

The DMV1500MFD5 is versatile and can be used in a variety of applications. Its high voltage and fast switching characteristics make it ideal for:

  • Switching power supplies
  • Power converters
  • Motor drives
  • Lighting systems
  • Automotive applications

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that comply with the latest environmental standards. The DMV1500MFD5 is no exception and is manufactured with eco-friendly materials and processes, ensuring compliance with international regulations such as RoHS.

Conclusion

In summary, the DMV1500MFD5 from STMicroelectronics is a powerful and efficient semiconductor device that offers a blend of high voltage operation, low power loss, fast switching, and durability. Its versatility across multiple applications and commitment to environmental standards makes it an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6539 $58.8510
220+ $0.5365 $118.0300
335+ $0.5198 $174.1330
460+ $0.5030 $231.3800
595+ $0.4863 $289.3485
795+ $0.4359 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess