EN
  • EN
  • DE

ST7FLITE29F2M6

Part No ST7FLITE29F2M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 031032-ST7FLITE29F2M6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE29F2M6 CAD Model

Description

STMicroelectronics ST7FLITE29F2M6 Microcontroller

The ST7FLITE29F2M6 from STMicroelectronics is a highly integrated, low-power 8-bit microcontroller that is part of the ST7 family. This microcontroller is designed to offer an optimal combination of performance, reliability, and cost-effectiveness for a wide range of applications.

At the heart of the ST7FLITE29F2M6 is an industry-standard 8-bit core, which operates at a maximum frequency of 8 MHz, ensuring efficient processing and control capabilities. The device comes with 2 KB of Flash program memory, which is ideal for applications that require a small footprint and have moderate code size requirements. The Flash technology provides the flexibility for firmware updates and data storage, making it suitable for various embedded system applications.

This microcontroller also includes 128 bytes of RAM, which allows for efficient data manipulation and temporary storage during operation. Additionally, the ST7FLITE29F2M6 features 10 I/O ports that are highly configurable, enabling designers to connect it to external devices and peripherals with ease. The microcontroller's robust I/O capabilities make it a versatile choice for interfacing with sensors, actuators, and other electronic components.

The ST7FLITE29F2M6 boasts an array of integrated peripherals, including an 8-bit timer with PWM (Pulse Width Modulation) capability, which is essential for motor control and LED dimming applications. It also offers an 8-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise measurement of analog signals, which is critical in monitoring and control systems.

Furthermore, the device is equipped with a watchdog timer, which enhances system reliability by resetting the microcontroller in case of software anomalies or malfunctions. For communication purposes, the ST7FLITE29F2M6 includes a serial communication interface (SCI), facilitating easy data exchange with other microcontrollers or computer systems.

Designed with power efficiency in mind, the ST7FLITE29F2M6 operates within a voltage range of 3.0V to 5.5V, making it suitable for battery-powered and portable devices. The microcontroller also features low-power modes, which significantly reduce power consumption during idle periods.

In summary, the ST7FLITE29F2M6 microcontroller from STMicroelectronics is a compact, feature-rich solution that is well-suited for a variety of low-power applications where cost and space constraints are of concern.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3731 $61.1193
6+ $16.7164 $100.2984
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess