Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 400mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 12nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1000pF at 25V
Power Dissipation (Maximum) 160W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260593-STB12NM50FDT4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB12NM50FDT4 CAD Model

Description

The STB12NM50FDT4 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management in a compact form factor.

Key Features

  • Low On-Resistance: The STB12NM50FDT4 boasts an exceptionally low drain-source on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Voltage Tolerance: With a drain-source voltage (V<sub>DSS) rating of 500V, this MOSFET can handle high voltage applications, making it suitable for a wide range of power supply and conversion systems.
  • High Current Capacity: It is capable of supporting a continuous drain current (I<sub>D) of up to 11A, allowing it to drive significant loads without overheating.
  • Fast Switching Speed: The device features a fast switching speed, which is critical for reducing switching losses and improving overall performance in high-frequency applications.
  • Enhanced Durability: The MOSFET is designed with robustness in mind, providing reliable operation even under harsh conditions.
  • Improved Thermal Performance: Thanks to its advanced package design, the STB12NM50FDT4 offers excellent thermal performance, ensuring stability and longevity.

Applications

The versatility of the STB12NM50FDT4 makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power converters and inverters
  • Motor control circuits
  • LED lighting solutions
  • High-performance computing systems
  • Automotive and industrial applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB12NM50FDT4 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent standards expected by customers in terms of performance and reliability.

Whether you're designing power supplies, working on motor control, or developing energy-efficient solutions, the STB12NM50FDT4 is an excellent choice for your power MOSFET needs. Its combination of low on-resistance, high voltage and current capacity, fast switching speeds, and thermal efficiency make it a robust and versatile component in any power management design.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=250V, Rds(on)=1.1ohm, Id=3.8A) | MOSFET N-CH 250V 3.8A I-PAK
Lowest to $0.3764
ECAD model for IRFU224
Infineon Technologies
Synchronous MOSFET for Notebook Processor Power | MOSFET N CH 200V 3.7A 8-SO
Lowest to $0.9024
ECAD model for IRF7820TRPBF
Alpha & Omega Semiconductor Inc.
400V,8A N-Channel MOSFET | MOSFET N-CH 400V 8A TO220
Need more? Email Us
ECAD model for AOT9N40
ON Semiconductor
Single N-Channel Power MOSFET | MOSFET N-CH 60V 2A MCPH3
Lowest to $0.2193
ECAD model for MCH3486-TL-H
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 60V 34.5A 8-Pin DFN-A EP T/R / 60V N-Channel MOSFET | MOSFET N-CH 60V 10A 8DFN
Lowest to $0.1910
ECAD model for AON7246
STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
ON Semiconductor
N-Channel Power Trench® MOSFET 150 V, 2 A, 236 mΩ | MOSFET N-CH 150V 2A SOT-223
Lowest to $0.1041
ECAD model for FDT86246
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 100V 12A TO220FP
Need more? Email Us
ECAD model for IRLI530NPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention