EN
  • EN
  • DE

STB100NF03L-03-1

Part No STB100NF03L-03-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 30V - 0.0026ohm - 100A - D2PAK/I2/TO-220 STripFET TM III Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET III
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 88nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 6200pF @ 25V
Vgs (Maximum) ±16V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 3.2 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1260573-STB100NF03L-03-1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STB100NF03L-03
Introduction Date February 08, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STB100NF03L-03-1 CAD Model

Description

The STB100NF03L-03-1 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to deliver efficiency and power handling capabilities suitable for a wide array of applications, including high-efficiency switching and power management in computing and industrial platforms.

Key Features

  • Voltage and Current Ratings: It operates with a drain-source voltage (V<sub>DS) of 30V, continuous drain current (I<sub>D) of 100A, which makes it an excellent choice for high current applications.
  • Low On-Resistance: With an ultra-low on-resistance (R<sub>DS(on)) of just 3mΩ, it ensures minimal power loss and heat generation during operation, enhancing the system reliability and efficiency.
  • High-Speed Switching: The STB100NF03L-03-1 is designed for fast switching, reducing transition losses and improving performance in high-frequency circuits.
  • Advanced Technology: Utilizing STMicroelectronics' proprietary STripFET™ III technology, this MOSFET offers an excellent figure of merit (FOM) and reduced gate charge (Q<sub>g), which is critical for high-efficiency power conversion.
  • Robust Thermal Performance: The device is encapsulated in a D2PAK package, known for its ability to handle high thermal loads, making it suitable for challenging thermal environments.

Applications

The STB100NF03L-03-1 is versatile and can be used in a variety of applications, including:

  • DC/DC converters for computing and telecom systems
  • Motor drives and inverters
  • Power supplies for PoE, servers, and VRMs
  • Automotive applications and power management tasks

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB100NF03L-03-1 MOSFET is no exception, and it is manufactured to ensure performance stability and longevity under varying conditions, backed by rigorous testing and validation processes.

Environmental Compliance

The STB100NF03L-03-1 is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess