EN
  • EN
  • DE

START540TR

Part No START540TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description NPN Silicon RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260570-START540TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian START540TR CAD Model

Description

The START540TR from STMicroelectronics is a sophisticated motor driver integrated circuit designed to bring high efficiency and reliability to a wide range of motor control applications. This advanced component is engineered to provide precise control of motor speeds and movement, making it an ideal solution for automotive, industrial, and consumer applications that demand high performance and durability.

Key Features

  • Integrated Design: The START540TR integrates multiple functions into a single chip, which simplifies the design and reduces the need for additional components on the circuit board.
  • High Voltage Capability: It is capable of handling high voltage operations, which makes it suitable for a variety of motors, including those used in electric vehicles and industrial machinery.
  • Advanced Protection Features: The device includes several protection features such as over-temperature shutdown, overcurrent protection, and under-voltage lockout, ensuring safe operation under a range of conditions.
  • Efficient Power Management: With its efficient power management capabilities, the START540TR helps to reduce power loss and improve overall system efficiency, leading to energy savings and longer battery life in portable applications.
  • Flexible Interface Options: The motor driver offers flexible interface options, including PWM input signals, that allow for easy integration into various control architectures.

Applications

The versatile nature of the START540TR motor driver makes it suitable for a broad array of applications. It is commonly used in:

  • Automotive systems such as power steering, HVAC fans, and fuel pumps
  • Industrial automation including conveyor belts, robotic arms, and CNC machines
  • Consumer electronics like computer cooling fans and small appliances
  • Medical devices where precise motor control is essential

Technical Specifications

The START540TR is built to offer robust performance and is packaged in a compact form factor. Some of its technical specifications include:

  • Operating Voltage Range: Suitable for a wide range of operating voltages
  • Output Current: Capable of driving motors with various current requirements
  • Thermal and Overcurrent Protection: Ensures longevity and reliability of the application
  • Package Type: Provided in a robust package that is suitable for harsh environments

With the START540TR, STMicroelectronics continues to demonstrate its commitment to innovation and excellence in the field of motor control technology.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess