Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr JKL Components Corp.
Package Box
Product Status Active
Accessory Type LED or Lamps - Socket with Contacts
For Use With/Related Products T-3 1/4 Wedge Based Lamps
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.61.0000
Win Source Part Number 540823-2933
Ultra Librarian 3D Model Ultra Librarian 2933 CAD Model

Description

The 540823-2933 LED or Lamps Socket with Contacts is a versatile accessory designed for use with T-3 1/4 wedge-based lamps.

  • Package: 100 pieces
  • Manufacturer: JKL Components Corp.
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8536.61.0000

You May Also Be Interested in

Omron
FIBER OPTICS BUNDLE
Need more? Email Us
ECAD model for E32-DB50
Omron
LIGHTED PUSH BUTTON INDICATOR
Need more? Email Us
ECAD model for M2SJ-5905
Omron
LED LAMP 12V GRN FOR M2P INDICTR
Need more? Email Us
ECAD model for SLL-12EG
Omron
INDICATOR ROUND YELLOW PNL MNT
Need more? Email Us
ECAD model for M2DT-500Y
Omron
SOCKET UNIT SET GREEN 200VAC
Need more? Email Us
ECAD model for M16-G-T2-S
Omron
POT DIMMER FOR IC LIGHTS
Need more? Email Us
ECAD model for ADI-DSC-MP
Eaton Bussmann
HD ELECTRONIC FLASHER - 3 TERMIN
Need more? Email Us
ECAD model for NO.244
Eaton Bussmann
HD ELECTRONIC FLASHER - 3 TERMIN
Need more? Email Us
ECAD model for NO.757
Omron
58MM POLYCARB FILTER WSHDWN
Need more? Email Us
ECAD model for MWO-AC370-58

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention