EN
  • EN
  • DE
  • IT

TDA5153AG

Part No TDA5153AG
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Pre-amplifier for Hard Disk Drive HDD with MR-read/inductive write heads
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266069-TDA5153AG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5153AG CAD Model

Description

The TDA5153AG is a sophisticated semiconductor product from NXP Semiconductors, a leading technology company known for its innovative contributions to the field of electronics. This component is designed to cater to the demanding requirements of modern wireless communication systems, offering a blend of performance, efficiency, and reliability.

At the heart of the TDA5153AG is an advanced RF transmitter that operates in the ASK/FSK (Amplitude Shift Keying / Frequency Shift Keying) modes. It is particularly well-suited for applications in the 315 MHz, 434 MHz, 868 MHz, and 915 MHz ISM (Industrial, Scientific, and Medical) bands, making it a versatile choice for a wide range of wireless applications including but not limited to home automation, security systems, and remote control units.

The device boasts an impressive feature set, including a fully integrated VCO (Voltage-Controlled Oscillator), PLL (Phase-Locked Loop) circuits, and a power amplifier. These integrated components allow for a reduced external component count, which not only simplifies the design process but also helps in minimizing the overall product size and cost.

With its capability to deliver output power up to +10 dBm while maintaining low power consumption, the TDA5153AG is an energy-efficient solution that does not compromise on performance. This balance is crucial for battery-operated devices where longevity and reliability are paramount.

The TDA5153AG is housed in a compact SSOP20 package, providing a space-saving footprint for PCB designs. Moreover, it is designed to meet the rigorous demands of the automotive industry, being compliant with the AEC-Q100 standard for automotive quality.

In summary, the NXP TDA5153AG is a high-quality RF transmitter that offers a compelling mix of features for designers looking to implement robust wireless communication capabilities in their products. With its integrated components, low power consumption, and adherence to industry standards, the TDA5153AG stands as a testament to NXP's commitment to delivering advanced solutions for the electronics market.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess