EN
  • EN
  • DE

STA5630ATR

Part No STA5630ATR
Manufacturer STMicroelectronics
Catalog RF Front End (LNA + PA)
Description GPS/GALILEO RF FRONT-END  /  RF Front End 1.575GHz ~ 4.092GHz GPS 32-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr STMicroelectronics
Package Tape & Reel (TR)
RF Type GPS
Frequency 1.575GHz ~ 4.092GHz
Features 1.8V Supply Voltage
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number STA5630
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 3,000
Win Source Part Number 1096681-STA5630ATR
Ultra Librarian 3D Model Ultra Librarian STA5630ATR CAD Model

Description

The STA5630ATR is a cutting-edge satellite navigation chip designed and manufactured by STMicroelectronics, a global semiconductor leader. This state-of-the-art product is specifically tailored for the automotive market, providing high levels of accuracy and reliability for in-vehicle navigation systems.

Key Features

  • Multi-Constellation Support: The STA5630ATR is compatible with multiple satellite systems, including GPS, Glonass, Beidou, and Galileo. This ensures comprehensive global coverage and improved positioning performance in various environments.
  • High Sensitivity: With its advanced receiver design, the chip offers high sensitivity, enabling accurate positioning even in challenging signal conditions such as urban canyons or dense forests.
  • Low Power Consumption: Designed for efficiency, the STA5630ATR maintains a low power profile, making it ideal for automotive applications where energy consumption is a critical factor.
  • Integrated Dead Reckoning: The chip features integrated dead reckoning capabilities, which help maintain accurate positioning when satellite signals are temporarily unavailable, such as in tunnels or covered parking areas.
  • Automotive Grade: The STA5630ATR meets the rigorous standards of the automotive industry, ensuring high reliability and performance under the extreme conditions typical of automotive applications.

Applications

The STA5630ATR is well-suited for a range of automotive applications, including:

  • Navigation and infotainment systems
  • Telematics devices such as vehicle trackers
  • Advanced driver-assistance systems (ADAS)
  • Fleet management solutions

Technical Specifications

The STA5630ATR comes in a compact package and is designed with the latest technology to deliver high performance while maintaining cost-effectiveness. It features a high level of integration, reducing the need for external components and simplifying the design process for system integrators.

For detailed technical specifications, integration guidance, and support, customers can access comprehensive documentation and resources provided by STMicroelectronics, ensuring a smooth design-in process and quick time-to-market for automotive products.

You May Also Be Interested in

Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.8029
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0940 $62.8200
70+ $1.7182 $120.2740
105+ $1.6646 $174.7830
145+ $1.6109 $233.5805
190+ $1.5572 $295.8680
250+ $1.3961 $349.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess