EN
  • EN
  • DE

ST7FLITEUS2M6TR

Part No ST7FLITEUS2M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 5
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1102707-ST7FLITEUS2M6TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ST7FLITEUS2M6TR CAD Model

Description

The ST7FLITEUS2M6TR is a highly integrated microcontroller from STMicroelectronics, designed to offer a cost-effective solution for embedded control applications. This device is part of the ST7 family, which is renowned for its robust architecture, low power consumption, and ease of use. The ST7FLITEUS2M6TR is particularly suitable for applications in the automotive, industrial, and consumer sectors where efficiency and reliability are critical.

Key Features

  • 8-bit MCU with ST7 core
  • 8 MHz maximum operating frequency
  • Integrated 8 KB Flash memory for program storage
  • 256 bytes of true EEPROM with read-while-write support
  • 128 bytes of RAM
  • 10-bit ADC with up to 5 multiplexed channels
  • Enhanced PWM Auto-Reload Timer
  • Lite Timer with prescaler, watchdog, and real-time base
  • SCI (Serial Communications Interface)
  • Single-wire Interface Module (SWIM) for debugging
  • Low voltage reset and option bytes
  • Low power modes (Halt and Active-halt)
  • Up to 28-pin package

Applications

The versatility of the ST7FLITEUS2M6TR makes it an excellent choice for a wide range of applications. It is particularly adept at handling:

  • Automotive systems such as body control modules and sensors
  • Industrial controls including motor control and automation systems
  • Consumer electronics like personal care appliances and gaming peripherals
  • Smart lighting solutions

Design Support

STMicroelectronics provides extensive support for the ST7FLITEUS2M6TR, including development tools, software libraries, and application notes to streamline the design process. Designers can leverage the ST Visual Develop (STVD) and ST Visual Programmer (STVP) environments for efficient coding and programming. Additionally, a range of starter kits and reference designs are available to jump-start development and reduce time to market.

With its combination of performance, flexibility, and support, the ST7FLITEUS2M6TR is a smart choice for developers looking to create sophisticated and reliable embedded systems without incurring high development costs.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess