EN
  • EN
  • DE

STA333BW13TR

Part No STA333BW13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC DAS 2CH MICROLESS POWERSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 21.5 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications Full Flexible Amplification
Case / Package PowerSSO-36 EPD
Win Source Part Number 031046-STA333BW13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STA333BW13TR CAD Model

Description

Product Overview: STA333BW13TR by STMicroelectronics

The STA333BW13TR is an advanced single-chip audio solution from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This integrated circuit is designed to deliver high-quality digital audio streaming and amplification in a compact form factor, making it an ideal choice for a wide range of audio applications.

Key Features

  • Power Output: The STA333BW13TR offers a power output that is capable of driving stereo speakers with excellent sound quality, ensuring a rich audio experience for end-users.
  • Audio Processing: Equipped with advanced digital audio processing capabilities, this IC supports a variety of sound enhancement technologies to deliver a superior listening experience.
  • Efficiency: Designed with energy efficiency in mind, the STA333BW13TR operates with a high level of power efficiency, reducing heat generation and power consumption, which is critical for battery-powered devices.
  • Integration: The high level of integration in this single-chip solution simplifies the design and reduces the overall bill of materials for audio systems, making it a cost-effective choice for manufacturers.
  • Flexibility: The device's flexibility allows it to be used in a variety of audio applications, from small portable speakers to high-end audio systems, providing designers with a versatile component for their audio solutions.

Applications

The STA333BW13TR is suitable for a diverse range of products, including but not limited to:

  • Flat-screen TVs and soundbars
  • Wireless speakers and docking stations
  • Home theater systems
  • Multi-media monitors
  • Portable audio devices

Technical Specifications

The STA333BW13TR operates over a wide supply voltage range and features a low-power standby mode. It comes in a surface-mount package that is RoHS compliant and compatible with standard manufacturing processes.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STA333BW13TR is manufactured under strict quality control standards, ensuring reliability and performance for the most demanding audio applications.

In summary, the STA333BW13TR from STMicroelectronics represents a state-of-the-art audio amplification solution that offers power efficiency, high audio quality, and ease of integration, making it an excellent choice for manufacturers looking to enhance their audio product offerings.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3821 $51.0568
20+ $5.2366 $104.7320
30+ $5.0729 $152.1870
41+ $4.9093 $201.2813
53+ $4.7456 $251.5168
71+ $4.2547 $302.0837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess