EN
  • EN
  • DE

STA1080EOAS1

Part No STA1080EOAS1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Microprocessor ARM Cortex-R4 Dual Core RISC 32-Bit 450MHz 3.3V 361-Pin LFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 450.533 GHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.26 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.14 V
Win Source Part Number 990249-STA1080EOAS1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA1080EOAS1 CAD Model

Description

The STA1080EOAS1 is a cutting-edge, high-performance automotive-grade application processor designed and manufactured by STMicroelectronics. This product is part of the Telemaco3P family, which is renowned for its robust and versatile processors tailored for in-vehicle infotainment (IVI) systems, connectivity modules, and telematics solutions.

With its powerful ARM Cortex-A7 core, the STA1080EOAS1 delivers exceptional processing capabilities required for demanding automotive applications. The processor is capable of running at speeds that support complex operating systems and applications, ensuring smooth and responsive user experiences. The integration of advanced security features makes it a reliable choice for systems that require protection against unauthorized access and tampering, which is critical in the automotive industry.

This product is equipped with a variety of communication interfaces, including CAN, Ethernet, and USB, allowing for versatile connectivity options. Its high-speed interfaces enable the STA1080EOAS1 to handle large amounts of data with ease, making it ideal for multimedia streaming, navigation, and real-time data processing tasks.

The STA1080EOAS1 also features a range of multimedia capabilities, including support for high-definition video and audio, which are essential for modern IVI systems. Its graphic acceleration capabilities ensure that the processor can drive rich graphical user interfaces and deliver a visually engaging experience to the end-user.

STMicroelectronics has designed the STA1080EOAS1 with energy efficiency in mind. The processor's low power consumption makes it suitable for use in electric and hybrid vehicles, where power management is crucial. Additionally, the STA1080EOAS1 is designed to withstand the harsh conditions typically found in automotive environments, including wide temperature ranges and vibrations.

In conclusion, the STA1080EOAS1 from STMicroelectronics is a reliable, secure, and high-performing processor that is perfectly suited for the next generation of automotive applications. Its robust feature set ensures that developers and manufacturers can create advanced, connected, and interactive automotive systems that enhance the driving experience.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2957 $57.8871
8+ $15.8324 $126.6592
12+ $15.3376 $184.0512
16+ $14.8429 $237.4864
21+ $14.3481 $301.3101
27+ $12.8639 $347.3253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess