EN
  • EN
  • DE

ST93C46T1

Part No ST93C46T1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041681-ST93C46T1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST93C46T1 CAD Model

Description

ST93C46T1 Microchip from STMicroelectronics

The ST93C46T1 is a robust and reliable serial EEPROM microchip designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This chip is part of the ST93C46 series, which offers a range of features that make it suitable for a wide array of applications in the electronics sector. The ST93C46T1 is particularly well-suited for use in small electronic devices where space is at a premium, but data integrity and security are paramount.

Key Features

  • Memory Size: The ST93C46T1 provides 1 Kbit of EEPROM memory, which is organized as 64 x 16 bits in the word mode or 128 x 8 bits in the byte mode. This allows for flexible data storage options depending on the specific requirements of the application.
  • Serial Interface: The device features a serial Input/Output interface that supports the MICROWIRE bus protocol. This ensures easy integration with the majority of microcontrollers in the market.
  • Write Protection: It includes a Write Protect feature for the entire memory, which can be enabled by the hardware to prevent accidental data overwrites and ensure the integrity of stored information.
  • Self-Timed Write Cycle: The chip has an internal control timer that manages the write cycle, eliminating the need for external timing components and simplifying circuit design.
  • High Reliability: The EEPROM is designed with a high endurance of 1 million write cycles and a data retention period of 40 years, offering long-term reliability for critical data storage.
  • Low Power Consumption: It operates with low power consumption, making it an excellent choice for battery-operated and portable devices.
  • Operating Voltage Range: The ST93C46T1 operates across a voltage range of 4.5V to 5.5V, accommodating a variety of power supply conditions.

Applications

The ST93C46T1 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Automotive applications
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

With its combination of reliability, flexibility, and ease of integration, the ST93C46T1 from STMicroelectronics represents an excellent choice for designers looking for a non-volatile memory solution. Whether used in complex systems or simple gadgets, this EEPROM chip ensures data is securely stored and retained across a wide range of operating conditions.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess