EN
  • EN
  • DE

STI7100FWCE

Part No STI7100FWCE
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014360-STI7100FWCE
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI7100FWCE CAD Model

Description

The STI7100FWCE is a cutting-edge, high-definition set-top box decoder SoC from the renowned manufacturer STMicroelectronics. Designed to meet the ever-growing demands of the digital entertainment industry, this System-on-Chip (SoC) is ideal for applications requiring high-performance audio and video processing, including satellite, cable, and terrestrial digital TV platforms.

Key Features

  • High-Definition Video: Supports advanced video standards, including MPEG-2, H.264, and VC-1 for full high-definition (HD) video decoding.
  • Powerful Audio Processing: Compatible with a range of audio codecs, such as Dolby Digital, AAC, and HE-AAC, ensuring a rich audio experience.
  • Integrated Peripherals: Comes with a host of built-in peripherals, including HDMI output, dual USB 2.0 ports, and an Ethernet MAC for comprehensive connectivity options.
  • Security: Features a secure processor core for handling Digital Rights Management (DRM) and Conditional Access (CA) systems, crucial for protecting digital content.
  • Memory Interface: Equipped with a flexible memory interface that supports DDR1/DDR2 SDRAM, ensuring fast and efficient data processing.

Applications

The STI7100FWCE is designed to power a diverse range of digital TV equipment, from basic set-top boxes to complex digital video recorders (DVRs) and media centers. Its robust processing capabilities make it suitable for:

  • High-definition set-top boxes
  • Interactive digital cable receivers
  • IP-based TV services and streaming devices
  • Personal video recorders with network connectivity

Advantages

With the STI7100FWCE, STMicroelectronics provides a solution that combines high-performance video and audio processing with versatile connectivity and strong security features. This SoC enables manufacturers to develop a new generation of set-top boxes that deliver an immersive viewing experience, support for the latest content protection standards, and the ability to handle complex multimedia applications with ease.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess