The ST93C06M1013TR is a robust, high-performance serial EEPROM memory chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device provides a convenient and efficient way for electronic systems to store data that must be preserved during power-off scenarios.
Key Features
- Memory Capacity: The device offers a storage capacity of 1 Kbit, organized as 128 x 8 or 64 x 16 bits, which is ideal for storing configuration parameters, calibration data, or small application logs.
- Serial Interface: It uses a Microwire Serial Interface, which is known for its simplicity and ease of integration into various microcontroller-based systems.
- Write Cycle Endurance: The EEPROM is capable of withstanding up to 1 million write cycles, ensuring long-term reliability and data stability.
- Data Retention: It offers a data retention period of over 40 years, providing peace of mind for applications that require long-term data preservation.
- Operating Voltage Range: The device operates over a wide voltage range of 4.5V to 5.5V, making it versatile for use in various electrical environments.
- Temperature Range: The ST93C06M1013TR is designed to work within an industrial temperature range of -40°C to +85°C, ensuring performance under extreme conditions.
- Packaging: This EEPROM comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is known for its space-saving footprint on printed circuit boards (PCBs).
- Lead-Free and RoHS Compliant: Aligning with environmental standards, the product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.
Applications
The ST93C06M1013TR is an ideal choice for a wide range of applications where non-volatile memory is essential. It is commonly used in:
- Consumer electronics
- Automotive systems
- Industrial control systems
- Medical devices
- Telecommunication infrastructure
With its robust design and reliable performance, the ST93C06M1013TR EEPROM from STMicroelectronics is a preferred choice for designers and engineers looking for a dependable non-volatile memory solution.