EN
  • EN
  • DE

ST92T163E

Part No ST92T163E
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8/16-BIT FULL SPEED USB MCU FOR COMPOSITE DEVICES WITH 16 ENDPOINTS, 20K ROM, 2K RAM, I2C, SCI, & MFT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344200-ST92T163E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92T163E CAD Model

Description

The ST92T163E is a versatile microcontroller unit (MCU) from STMicroelectronics that combines the efficiency of an 8-bit processor with the capabilities of a 16-bit architecture. Designed for automotive and industrial applications, this MCU is a member of the ST9 family, which is renowned for its robust performance and reliability in demanding environments.

Key Features

  • Core: The ST92T163E features an advanced 8/16-bit core, providing a perfect balance between processing power and power consumption. It operates at a wide range of frequencies, making it suitable for a variety of tasks.
  • Memory: Equipped with a large on-chip memory, it includes both Flash and EEPROM, which are vital for applications that require frequent code or data updates without external programming devices.
  • I/O Capabilities: With numerous input/output pins, this MCU can handle multiple tasks simultaneously. Its versatile I/O options allow for easy integration with sensors, actuators, and other peripheral devices.
  • Communication Interfaces: The ST92T163E includes several communication interfaces such as UART, SPI, and I2C, facilitating easy data exchange with other components in a system, and supporting complex communication protocols.
  • Analog Features: The MCU also boasts integrated analog features like an ADC (Analog-to-Digital Converter), which is essential for processing analog signals in embedded systems.
  • Robustness: Designed with a focus on automotive applications, it offers enhanced robustness with features like low electromagnetic emissions and high immunity to interference.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance under extreme temperature variations commonly found in automotive environments.

Applications

The ST92T163E is ideal for a wide range of applications, particularly in the automotive sector, including engine management, body control modules, and in-cabin systems. Its robust design also makes it suitable for industrial applications such as automation control systems, and any embedded system that requires a high-reliability MCU.

Overall, the ST92T163E from STMicroelectronics is a powerful and reliable microcontroller that offers a unique combination of 8-bit simplicity and 16-bit performance, making it a preferred choice for developers in both the automotive and industrial markets.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess