EN
  • EN
  • DE

ST92F150CV1QBTRE

Part No ST92F150CV1QBTRE
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344194-ST92F150CV1QBTRE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92F150CV1QBTRE CAD Model

Description

The ST92F150CV1QBTRE is a high-performance, 8/16-bit microcontroller from STMicroelectronics, designed to offer a versatile solution for embedded control systems. This powerful microcontroller is based on the ST9+ architecture and is particularly well-suited for automotive applications, industrial control systems, and a wide range of other embedded applications where reliability and efficiency are paramount.

Key Features

  • Advanced Core: The ST92F150CV1QBTRE features an 8/16-bit CPU core with up to 16 Mbyte linear addressing space, enabling it to handle complex tasks and algorithms with ease.
  • Memory Capacity: Equipped with 256 Kbytes of ROM and 16 Kbytes of RAM, this microcontroller provides ample space for both application code and data storage.
  • Connectivity: A variety of communication interfaces are available, including CAN 2.0B, I2C, SPI, and multiple UARTs, allowing for flexible integration into different system architectures.
  • Robust I/O Capabilities: With up to 68 I/O ports, the ST92F150CV1QBTRE can interface with a wide array of peripherals and sensors, offering versatile control and data acquisition options.
  • Integrated Peripherals: On-chip peripherals include PWM channels, an 8-channel 10-bit A/D converter, and a watchdog timer, which enhance the functionality without the need for additional components.
  • Operating Conditions: This microcontroller operates over a wide temperature range, making it suitable for harsh environments often encountered in automotive and industrial applications.

Applications

The ST92F150CV1QBTRE is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Home appliances
  • Consumer electronics

Package and Quality

This microcontroller comes in a robust LQFP 144 package, which ensures a compact footprint while providing sufficient pins for extensive functionality. STMicroelectronics' commitment to quality means that the ST92F150CV1QBTRE is manufactured to meet high standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess