EN
  • EN
  • DE

ST8024CTR

Part No ST8024CTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC SMARTCARD INTERFACE 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Smart Card Reader, Writer
Supply Voltage - Operating 2.7 V to 6.5 V
Case / Package 28-TSSOP
Mounting Surface Mount
Win Source Part Number 031035-ST8024CTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST8024CTR CAD Model

Description

The ST8024CTR is a sophisticated smartcard interface IC from STMicroelectronics, designed to provide a reliable link between a smart card and a microcontroller or microprocessor in a secure system. This component is particularly well-suited for applications such as banking, telecommunications, and secure access control systems, where the integrity and security of data are paramount.

Key Features

  • Supply Voltage Range: The device operates over a wide range of supply voltages from 2.7V to 5.5V, making it versatile for various system designs and ensuring compatibility with a broad spectrum of smart cards.
  • Adjustable I/O Levels: It features programmable I/O levels that match the voltage requirements of the microcontroller, facilitating seamless communication and interoperability.
  • Protection Mechanisms: The ST8024CTR incorporates multiple protection mechanisms, including short-circuit and thermal protection, as well as an 8 kV ESD protection on the card side, ensuring robustness and reliability in harsh environments.
  • Low Power Consumption: Designed with power efficiency in mind, it has a low current consumption that is particularly advantageous for portable and battery-powered applications.
  • Card Detection: It includes an automatic card detection feature that notifies the system of card insertion and removal, enhancing user experience and system responsiveness.
  • ISO 7816 Compliance: The interface is fully compliant with ISO 7816-3 and EMV 4.1 standards, ensuring compatibility with smartcard applications worldwide.

Applications

The ST8024CTR is a versatile component suitable for a wide array of applications, including:

  • Point of Sale (POS) terminals
  • Banking and financial systems
  • Identification and access control systems
  • Telecommunication systems
  • Public transportation systems

With its robust feature set and compliance with international standards, the ST8024CTR from STMicroelectronics represents a reliable and secure solution for interfacing smart cards with the digital world, providing both flexibility and peace of mind for designers and users alike.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Altera
Specialized RoHS
Lowest to $10.1866
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8215 $54.6450
70+ $1.4946 $104.6220
105+ $1.4479 $152.0295
145+ $1.4012 $203.1740
185+ $1.3545 $250.5825
250+ $1.2144 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,709 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess