Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Accessory Type Interface Board
For Use With/Related Products EVAL6205N, EVAL6206, EVAL6206PD, EVAL6207N, EVAL6208N, EVAL6208PD, EVAL6235
Win Source Part Number 778152-EVALPRACTISPIN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name EVALPRACTISPIN
Introduction Date June 21, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVALPRACTISPIN CAD Model

Description

Introducing the EVALPRACTISPIN Evaluation Board from STMicroelectronics

The EVALPRACTISPIN is a state-of-the-art evaluation board designed by STMicroelectronics, tailored for the efficient testing and prototyping of motor control applications. This advanced platform is specifically engineered for users to evaluate the performance of the L6470, which is an easy-to-use, high-performance stepper motor driver integrated circuit (IC) from the renowned PRACTISPIN family.

Key Features

  • Integrated Microstepping Motor Driver: The board comes equipped with the L6470 IC, capable of driving motors with up to 128 microsteps per step, ensuring smooth and precise motor control.
  • Onboard Power Supply: The EVALPRACTISPIN includes an onboard voltage regulator, supporting a wide range of input voltages and providing the necessary power for the IC and the motor.
  • User-Friendly Interface: With an intuitive configuration, the board allows for easy connection to a PC through a USB interface, facilitating rapid setup and adjustments.
  • Comprehensive Software Suite: STMicroelectronics provides a dedicated software tool that enables users to control and monitor the L6470 driver through a graphical user interface, simplifying the process of parameter tuning and diagnostics.
  • Extensive Connectivity: The evaluation board features multiple connectors to attach the motor, power supply, and communication interfaces, ensuring versatile connectivity options for various testing scenarios.

Applications

The EVALPRACTISPIN is an excellent choice for a broad range of applications that require precise motor control, such as 3D printers, CNC machines, robotics, point of sale terminals, and surveillance systems. Its versatility and ease of use make it an ideal solution for both hobbyists and professionals looking to develop and test stepper motor applications efficiently.

Why Choose EVALPRACTISPIN?

With the EVALPRACTISPIN evaluation board, STMicroelectronics offers a powerful and flexible tool that combines the robustness of the L6470 motor driver IC with the convenience of an accessible and user-friendly platform. Whether you're aiming to prototype a new design or simply exploring the capabilities of stepper motor control, the EVALPRACTISPIN provides a reliable and comprehensive solution to bring your projects to life.

You May Also Be Interested in

Microchip Technology
ADAPTER PERSON ICE50 ATTINY26 / MCU 8-bit AVR RISC 2KB Flash 3.3V/5V Automotive 20-Pin QFN EP
Need more? Email Us
ECAD model for ATADAPTINY26
Microchip Technology
EXTENSION PAK PIC18F14K22-ICE
Need more? Email Us
ECAD model for AC244033
Microchip Technology
LAN9303 PHY SWITCH DAUGHTER BRD / LAN9303 Ethernet Switch Daughter Board
Need more? Email Us
ECAD model for AC320004-4
Amd
CABLE MICRO USB ALVEO U200/U250
Need more? Email Us
ECAD model for HW-MUSB-3090136
Microchip Technology
BOARD DAUGHTER PIC32 LAN8720
Need more? Email Us
ECAD model for AC320004-3
Melexis Technologies NV
IN CIRCUIT PROGRAMMER
Need more? Email Us
ECAD model for MINI E-MLX
Bosch Sensortec
APPLICATION BOARD
Need more? Email Us
ECAD model for 0330.AB0.011
Seeed Technology Co., Ltd
GROVE FEMALE HEADER R/A 20PACK
Need more? Email Us
ECAD model for 114020164
NXP / Nexperia
KIT EVAL UNIVERSITY S12 LAB I
Need more? Email Us
ECAD model for LFEBS12UBLAB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention