EN
  • EN
  • DE

STM32-JAVA

Part No STM32-JAVA
Manufacturer STMicroelectronics
Catalog Software, Services
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr STMicroelectronics
Series STM32
Package Bulk
Product Status Obsolete
Type Integrated Development Environment (IDE)
For Use With/Related Products STM32
Other Names STM32JAVA,-497-13544,497-13544
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283158-STM32-JAVA
Ultra Librarian 3D Model Ultra Librarian STM32-JAVA CAD Model

Description

STM32-JAVA: A Comprehensive Java Development Ecosystem for STM32 Microcontrollers

The STM32-JAVA product from STMicroelectronics represents a cutting-edge development ecosystem designed specifically for leveraging the power and flexibility of Java programming on STM32 microcontrollers. This innovative solution offers developers a seamless and efficient way to integrate Java applications into their embedded projects, providing a robust platform for creating sophisticated and high-performance systems.

At the heart of the STM32-JAVA ecosystem is a Java Virtual Machine (JVM) that is optimized for the STM32 family of microcontrollers. This JVM is tailored to run efficiently on the resource-constrained environments typical of embedded systems, ensuring that developers do not have to compromise on performance when choosing Java as their development language.

The product includes a comprehensive set of development tools that facilitate the entire process, from writing and debugging Java code to deploying it on the STM32 microcontroller. The integrated development environment (IDE) is designed with ease of use in mind, featuring code completion, syntax highlighting, and advanced debugging capabilities that allow developers to quickly identify and resolve issues in their Java applications.

Furthermore, STM32-JAVA comes with an extensive library of Java classes that provide access to the core functionalities of STM32 microcontrollers. These classes cover a wide range of features, from basic input/output operations to more complex tasks such as networking, file handling, and graphical user interface (GUI) creation. This extensive library ensures that developers can fully exploit the capabilities of the STM32 platform without having to delve into the lower-level details of the hardware.

Compatibility with the STM32 ecosystem is a key advantage of the STM32-JAVA product. It integrates seamlessly with the wide range of STM32 development boards and software tools, making it an ideal choice for developers already familiar with the STMicroelectronics environment. Whether you're working on IoT devices, consumer electronics, or industrial automation systems, the STM32-JAVA ecosystem provides a robust and flexible foundation for your Java-based projects.

In summary, STM32-JAVA from STMicroelectronics offers a powerful and efficient way to develop Java applications for STM32 microcontrollers, combining the ease and portability of Java with the performance and reliability of the STM32 platform.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $1,329.3234
Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess