EN
  • EN
  • DE

ST7PLUS5U30LKTR

Part No ST7PLUS5U30LKTR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756907-ST7PLUS5U30LKTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7PLUS5U30LKTR CAD Model

Description

ST7PLUS5U30LKTR Microcontroller from STMicroelectronics

The ST7PLUS5U30LKTR is a high-performance microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, versatile features, and ease of use. The ST7PLUS5U30LKTR is designed to cater to a wide range of applications, including industrial control systems, automotive modules, consumer electronics, and smart devices.

Key Features

  • Core: The ST7PLUS5U30LKTR is built around a powerful 8-bit CPU core, offering a perfect balance between processing power and energy efficiency. This makes it an ideal choice for applications that require reliable performance without compromising on power consumption.
  • Memory: It comes equipped with 30K bytes of Flash program memory, providing ample space for complex applications and the flexibility to update the firmware in the field. Additionally, the microcontroller features 1K bytes of RAM for efficient data processing and storage.
  • Clock Speed: With a maximum clock speed of 8 MHz, the ST7PLUS5U30LKTR can handle time-sensitive tasks and maintain a responsive system behavior.
  • I/O Ports: The device includes a variety of input/output ports, enabling it to interface with a range of peripheral devices and sensors. This connectivity is crucial for building comprehensive systems that can interact with the external environment.
  • Peripherals: A rich set of integrated peripherals, such as timers, serial communication interfaces, and analog-to-digital converters, enhances the microcontroller's versatility. These built-in features save space and reduce the need for additional components, leading to more compact and cost-effective designs.
  • Power Management: The ST7PLUS5U30LKTR offers advanced power management options, including several low-power modes, to optimize energy usage across different application states.
  • Package: It is available in a compact LQFP 32-pin package, which is suitable for space-constrained applications while still providing enough pins for necessary connections.

Applications

The ST7PLUS5U30LKTR microcontroller is versatile enough to be used in a variety of applications. Its robust feature set makes it particularly well-suited for:

  • Automotive systems, such as engine management and body control modules
  • Industrial automation, including motor control and process control systems
  • Consumer electronics, like smart home devices and personal gadgets
  • Embedded systems that require a compact footprint and efficient power consumption

STMicroelectronics' ST7PLUS5U30LKTR microcontroller is a reliable and cost-effective solution for designers looking to develop advanced electronic systems with stringent performance and power requirements.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,856 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess