Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 25V
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 400 at 2mA, 4.5V
Maximum Power 625mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N3390
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123713-2N3390
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3390 CAD Model

Description

ON Semiconductor 2N3390 Bipolar Junction Transistor

The 2N3390 is a high-quality bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This NPN transistor is designed for general-purpose amplification and switching tasks, making it a versatile component for both hobbyists and professional engineers alike.

With its silicon construction, the 2N3390 offers excellent thermal and electrical stability, ensuring consistent performance across various operating conditions. The device features a continuous collector current (Ic) of 500 mA, which allows it to handle moderate power levels in electronic circuits. Additionally, it can withstand collector-emitter voltages up to 25 V, providing a good margin for many low to medium voltage applications.

The 2N3390 has a low collector-emitter saturation voltage, which translates to higher efficiency and reduced power losses in switching applications. This characteristic is particularly beneficial in battery-operated devices where power conservation is crucial. Moreover, the transistor's gain bandwidth product (fT) of 250 MHz makes it suitable for high-frequency operations, such as RF amplification and signal processing.

One of the key advantages of the 2N3390 is its TO-92 package, which is widely used in the industry due to its compact size and ease of mounting on printed circuit boards (PCBs). This package also provides adequate heat dissipation for the transistor's power level, ensuring long-term reliability.

ON Semiconductor has a strong reputation for producing high-quality components that meet strict industry standards. The 2N3390 is no exception, and it comes with the assurance of ON Semiconductor's commitment to quality and customer satisfaction. Whether it's for prototyping, educational projects, or commercial products, the 2N3390 is an excellent choice for designers who require a dependable and efficient NPN transistor.

To facilitate the integration of the 2N3390 into various designs, ON Semiconductor provides comprehensive datasheets and technical support. This ensures that designers have access to all the necessary electrical characteristics and application notes required to use the 2N3390 effectively in their projects.

You May Also Be Interested in

ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Rail / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE801STU
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
Trans Darlington PNP 100V 10A 2000mW 3-Pin(3+Tab) TO-220FP Tube / TRANS PNP DARL 100V 10A TO220FP
Lowest to $10.3022
ECAD model for MJF6668
Fairchild/ON Semiconductor
TRANS NPN 25V 1.5A TO92-3 / Bipolar (BJT) Transistor NPN 25 V 1.5 A 100MHz 1 W Through Hole TO-92-3
Lowest to $0.0601
ECAD model for SS8050BBU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention