The ST7PLITE09MBRTR is a robust, low-power 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance of performance and energy efficiency for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is well-known for its reliability and ease of use, making it a popular choice among engineers and developers.
Key Features
- Core: The ST7PLITE09MBRTR operates with a high-performance 8-bit CPU core, offering up to 8 MIPS at 8 MHz oscillator frequency.
- Memory: It includes 4 Kbytes of Flash program memory, which is highly reliable and allows for in-application programming and reprogramming, which is ideal for rapid development and prototyping.
- I/O Ports: The device features 10 high sink outputs and 1 high drive output, providing ample interfacing capabilities with peripheral devices.
- Timer: An 8-bit timer with a 7-bit prescaler gives precise timing control, suitable for a range of time-sensitive operations.
- Power Efficiency: With low power consumption modes such as Halt and Active-halt, the microcontroller is designed for applications that require energy-saving features.
- Analog Comparator: The inclusion of an analog comparator with programmable inverting input and interrupt capability adds to the flexibility and responsiveness of the device in analog sensing applications.
- Auto Wake Up: An Auto Wake Up feature from two different low power modes enables the microcontroller to conserve power and respond quickly when needed.
- Oscillator: An integrated oscillator and clock system supports both external and internal clock sources, providing design versatility.
- Development Support: The microcontroller is supported by a comprehensive development ecosystem, including software tools, evaluation boards, and documentation, to accelerate the development process.
Applications
The ST7PLITE09MBRTR is suitable for a wide range of applications, including but not limited to:
- Consumer electronics
- Industrial control systems
- Automotive systems
- Home appliances
- Personal healthcare devices
With its combination of performance, power efficiency, and development support, the ST7PLITE09MBRTR from STMicroelectronics is an excellent choice for designers looking to create reliable and cost-effective embedded systems.