EN
  • EN
  • DE

ST7NM60N

Part No ST7NM60N
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Trans Mosfet N-ch 600V 5A 3PIN Dpak
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Number of Pins 3
RoHS Compliant
Win Source Part Number 1096617-ST7NM60N
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7NM60N CAD Model

Description

The ST7NM60N is a high-performance N-channel Power MOSFET from STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is a part of ST's MDmesh™ technology which is known for its excellent on-state resistance (RDS(on)) and superior switching performance. The device is particularly suitable for high-efficiency power supplies, motor control systems, and various other power conversion and management applications.

Key Features

  • Low Threshold Voltage: The ST7NM60N features a low gate threshold voltage, making it suitable for low voltage drive applications and ensuring easy drive capability.
  • High Voltage Capability: With a drain-source voltage (VDSS) of 600V, the ST7NM60N can handle high voltage applications, providing a wide safety margin for electrical devices.
  • Low On-resistance: The device boasts a low on-state resistance, which reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: The fast switching characteristics of the MOSFET enable high-frequency operation, contributing to the reduction of switching losses.
  • 100% Avalanche Tested: Ensuring robustness and reliability, the ST7NM60N is 100% tested for avalanche ruggedness, which is critical for applications prone to high voltage transients.

Applications

The versatility of the ST7NM60N MOSFET allows it to be used in a variety of applications, including:

  • Switching power supplies (SMPS)
  • LED lighting applications
  • Power factor correction circuits
  • DC-DC converters
  • Motor control circuits
  • High-efficiency power management systems

Environmental and Quality Certifications

The ST7NM60N is compliant with several environmental standards, reflecting STMicroelectronics' commitment to sustainability and quality. These include:

  • RoHS compliance for the restriction of hazardous substances
  • REACH regulation adherence

As a part of STMicroelectronics' product portfolio, the ST7NM60N benefits from the company's extensive experience in semiconductor design and manufacturing, ensuring high performance and dependability for customers worldwide.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0880 $64.3520
9+ $13.2005 $118.8045
14+ $12.7882 $179.0348
19+ $12.3758 $235.1402
25+ $11.9635 $299.0875
33+ $10.7253 $353.9349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess