Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260472-ST7LNB0
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7LNB0 CAD Model

Description

The ST7LNB0 from STMicroelectronics is a state-of-the-art integrated circuit designed specifically for Low Noise Block converter (LNB) applications in satellite receiver systems. This advanced regulator is engineered to provide a reliable and efficient power supply solution for the LNB, which is a critical component in satellite communication systems used to amplify and downconvert satellite signals received by the dish antenna.

Key Features

  • High Efficiency: The ST7LNB0 is optimized for low power consumption, which makes it an ideal choice for energy-sensitive applications.
  • Integrated Protection: It includes thermal shutdown and overcurrent protection features to safeguard the LNB system from potential damage due to abnormal operating conditions.
  • Adjustable Output Voltage: This regulator offers the flexibility to adjust the output voltage to match the requirements of various LNB designs, ensuring broad compatibility.
  • Low Noise Performance: As an LNB regulator, it provides low noise operation, which is critical for maintaining signal integrity in satellite communication.

Applications

The ST7LNB0 is primarily used in satellite TV receiver systems, where it powers the LNB to ensure clear and reliable reception of satellite broadcasts. Its robust design and performance make it suitable for both residential and commercial satellite systems.

Technical Specifications

  • Input Voltage Range: Designed to accommodate a wide range of input voltages suitable for various LNB configurations.
  • Output Current Capability: Capable of delivering the required current to the LNB for optimal performance.
  • Package: Available in a package that is easy to integrate into LNB designs, facilitating a compact and efficient layout.

Conclusion

The ST7LNB0 is a testament to STMicroelectronics' commitment to providing high-quality components for the satellite communication industry. Its combination of efficiency, protection features, and low noise operation make it a top choice for designers looking to enhance the performance of their LNB systems. With the ST7LNB0, users can expect reliable operation and exceptional performance in their satellite TV reception.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention