Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344092-ST7FLU09M3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLU09M3 CAD Model

Description

The ST7FLU09M3 from STMicroelectronics is a versatile and powerful microcontroller designed for a wide range of applications. This MCU is part of the ST7 family, which is renowned for its robust architecture, high performance, and low power consumption. The ST7FLU09M3 is particularly suitable for automotive and industrial applications due to its reliability and operational range.

Key Features

  • Core: The ST7FLU09M3 is built around an 8-bit CPU core, offering a good balance between processing power and ease of use. It operates at a maximum frequency of 8 MHz, which is more than sufficient for tasks like sensor management, basic data processing, and control applications.
  • Memory: It includes 8 KB of Flash program memory, which is ideal for storing firmware and applications. Additionally, it comes with 384 bytes of RAM for temporary data storage and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The device features 28/32 multifunctional bidirectional I/O lines, which are highly configurable and can handle various digital peripherals or interfaces.
  • Timers: The ST7FLU09M3 is equipped with an array of timers, including a main 8-bit timer with two output compare channels, an 8-bit auxiliary timer, and a watchdog timer, which are crucial for time-sensitive operations and system integrity checks.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with 7 multiplexed channels allows the MCU to interface with analog sensors and convert their signals to digital data for processing.
  • Communication Interfaces: It supports SPI and LINUART interfaces, enabling it to communicate with other microcontrollers, sensors, and peripheral devices.
  • Supply Voltage: The operating voltage ranges from 2.7V to 5.5V, making it compatible with a variety of power supplies and systems.
  • Temperature Range: The robust design ensures operation over an extended temperature range from -40°C to +125°C, which is critical for automotive and industrial environments.

Applications

The ST7FLU09M3 microcontroller is ideal for applications such as engine management, body control modules, access control systems, and small appliances. Its flexibility and features also make it suitable for developing embedded systems, custom controllers, and interactive devices.

With its combination of performance, memory options, and I/O capabilities, the ST7FLU09M3 is a great choice for designers looking for a reliable and cost-effective MCU solution.

You May Also Be Interested in

Samsung
Lowest to $0.3764
ECAD model for SPSWH4S42S3GA4NIY0
Sunplus
Need more? Email Us
ECAD model for SPLC8512A-HF011
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.0591
ECAD model for SPP2303S23RGB
ON Semiconductor
Need more? Email Us
ECAD model for SPM3225-TL-E
SYNC POWER Crop
Dual N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7002TS36RGB
Knowles
Need more? Email Us
ECAD model for SPU0409LE5H-QB-T
ON Semiconductor
Need more? Email Us
ECAD model for SPM2001A-4-ND
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.1513
ECAD model for SPN4412BS8RGB
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7400S32RGB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention