EN
  • EN
  • DE

ST7FLITE35U6TR

Part No ST7FLITE35U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (6x5)
Part Number Series ST7FL
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802326-ST7FLITE35U6TR
Ultra Librarian 3D Model Ultra Librarian ST7FLITE35U6TR CAD Model

Description

ST7FLITE35U6TR Microcontroller from STMicroelectronics

The ST7FLITE35U6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of applications requiring a balance between power efficiency and processing capability. This MCU is part of the ST7 family, which is well-regarded for its robust architecture, versatile features, and ease of use.

At the heart of the ST7FLITE35U6TR is an 8-bit CPU core operating at a maximum frequency of 8 MHz, which is capable of executing up to 5 MIPS (Million Instructions Per Second). This processing power is suitable for handling complex algorithms and control tasks in embedded systems. The device comes in a compact 20-pin SOIC package, making it ideal for space-constrained applications.

One of the standout features of this MCU is its 4 Kbytes of Flash program memory, which is highly reliable and allows for in-circuit programming and reprogramming, facilitating rapid development and updates. Alongside this, the ST7FLITE35U6TR offers 128 bytes of RAM and 128 bytes of data EEPROM, which provides efficient data storage and retention capabilities.

For connectivity and control, the MCU includes an array of peripherals. It has 10 I/O pins, a 10-bit analog-to-digital converter (ADC) with 3 channels, allowing for precise measurement of analog signals. A single 8-bit timer with prescaler, real-time base, and watchdog capability provides timing and system integrity functions. The MCU also supports a synchronous serial communication (SPI) interface, which enables communication with other microcontrollers, sensors, and peripheral devices.

Enhanced features such as low voltage detection, an Auto Wake Up (AWU) feature from halt mode, and an integrated oscillator make the ST7FLITE35U6TR a versatile choice for low-power applications. The MCU operates over a wide voltage range of 3.0V to 5.5V, further underlining its flexibility in various operating environments.

STMicroelectronics provides comprehensive development tools and software support for the ST7FLITE35U6TR, including the ST Visual Develop (STVD) Integrated Development Environment (IDE) and the ST Visual Programmer (STVP). These tools facilitate a streamlined development process, from initial design through to final programming and deployment.

In summary, the ST7FLITE35U6TR microcontroller is an efficient and versatile solution for designers looking to optimize their embedded systems with a reliable and feature-rich MCU.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,970 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess