ON Semiconductor 5LP02M Power MOSFET
The ON Semiconductor 5LP02M is a state-of-the-art Power MOSFET designed for high-performance applications that require low power loss and high efficiency. This device is part of ON Semiconductor's portfolio of energy-efficient power management components, tailored for a wide range of applications, including power supplies, motor controls, and consumer electronics.
Key Features:
- Low RDS(on): The 5LP02M offers a low on-state resistance, which translates to reduced conduction losses and improved power efficiency in your circuit designs.
- High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for applications that demand high-speed operation, such as switching power supplies and DC-DC converters.
- Robust Thermal Performance: The 5LP02M is designed to handle high temperatures, ensuring reliable performance even under stressful conditions.
- Advanced Packaging: Encased in a compact, surface-mount package, the 5LP02M is optimized for space-constrained applications while providing excellent power density.
Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
12A
Power Dissipation (P<sub>D)
2.5W
RDS(on)
8.7mΩ
Operating Temperature Range
-55°C to 150°C
The ON Semiconductor 5LP02M Power MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. With its low RDS(on), high switching speed, and robust thermal performance, this component is well-suited to meet the rigorous demands of modern electronic applications.