Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP6544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884283-MCP6544T-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP6544T-E/SL CAD Model

Description

Microchip Technology MCP6544T-E/SL Operational Amplifier

The MCP6544T-E/SL is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to cater to a wide array of applications that require low power consumption and high precision. This quad operational amplifier is part of Microchip's MCP6544 family, renowned for their reliability and efficiency in processing analog signals.

One of the key features of the MCP6544T-E/SL is its low power operation. With a quiescent current of just 1 µA (typical), it is an excellent choice for battery-powered applications where power efficiency is crucial. The device operates over a broad voltage range of 1.6V to 5.5V, making it versatile for use in both low and standard voltage systems.

The MCP6544T-E/SL offers a gain bandwidth product of 9 kHz, which is suitable for low-frequency applications such as sensor signal conditioning, portable devices, and other applications where power efficiency is more critical than speed. Moreover, the op-amp features a low typical input bias current of 1 pA, which is beneficial for high-impedance sensor interfaces and precision designs.

This op-amp comes in a 14-pin SOIC package, denoted by the 'SL' suffix in its part number, providing a compact footprint for space-constrained applications. The 'T' in its name indicates the tape and reel packaging, which is ideal for automated manufacturing processes.

The MCP6544T-E/SL also includes features such as rail-to-rail input and output swing, which allows for maximum dynamic range, especially useful in single-supply operations. Additionally, the device has a chip select (CS) input that reduces the quiescent current to 0.01 µA (typical) per amplifier when the amplifier is not in use, further conserving power.

In summary, the MCP6544T-E/SL from Microchip Technology is a highly efficient, quad operational amplifier that offers low power consumption, a wide operating voltage range, and precision performance. Its small package size and low input bias current make it an ideal choice for a variety of applications, including portable devices, sensor interfaces, and power-sensitive designs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3421 $56.2104
59+ $1.9218 $113.3862
91+ $1.8618 $169.4238
125+ $1.8017 $225.2125
161+ $1.7416 $280.3976
216+ $1.5615 $337.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,431 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention