Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 5x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 066233-ST7FLITE05Y0B6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST7FLITE05
Introduction Date December 15, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ST7FLITE05Y0B6 CAD Model

Description

ST7FLITE05Y0B6 Microcontroller by STMicroelectronics

The ST7FLITE05Y0B6 is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, which is renowned for its high performance and reliability in a wide range of electronic applications. This MCU is part of the ST7 family, which is designed to offer an optimal balance between cost and features, making it an ideal choice for budget-conscious projects that still require robust functionality.

At the heart of the ST7FLITE05Y0B6 is an 8-bit CPU core that operates at a maximum frequency of 8 MHz, providing the computational power necessary for handling complex tasks without compromising on efficiency. The MCU is equipped with 1 Kbyte of Flash program memory, which is ideal for applications where a small, yet powerful program code is needed. The Flash technology ensures data retention for up to 20 years and allows for up to 100,000 write/erase cycles, guaranteeing long-term reliability for your application.

The device also includes 128 bytes of true EEPROM, which is perfect for storing critical data that must be preserved between power cycles. Additionally, it boasts 64 bytes of RAM, offering sufficient temporary data storage for intermediate computations and data handling.

In terms of peripherals, the ST7FLITE05Y0B6 features an 8-bit Lite Timer with a prescaler, watchdog, and two comparison registers, which can be used for simple timing tasks, as well as system integrity checks. The MCU also provides 10 I/O ports, allowing for flexible connection to external devices and sensors. Its versatile analog comparator and on-chip oscillator further streamline the design by reducing the need for additional external components.

For enhanced security and system management, the ST7FLITE05Y0B6 includes options for low-voltage detection and an Auto Wake Up feature from halt or active halt modes. These features help in managing power consumption effectively, making this MCU an excellent choice for battery-powered devices.

With its robust feature set and STMicroelectronics' commitment to quality, the ST7FLITE05Y0B6 is a highly reliable microcontroller that offers an exceptional balance between performance and cost, making it suitable for a variety of applications in the consumer, automotive, and industrial markets.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9417 $67.9595
85+ $1.5924 $135.3540
130+ $1.5432 $200.6160
175+ $1.4928 $261.2400
225+ $1.4437 $324.8325
300+ $1.2949 $388.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,330 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention