EN
  • EN
  • DE

MPC8272CVRMIBA

Part No MPC8272CVRMIBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 516BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Manufacturer NXP
Series MPC82xx
Package Tray
Core Processor PowerPC G2_LE
Speed 266MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 516-BBGA
Case / Package 516-PBGA (27x27)
Family Name MPC8272
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927881-MPC8272CVRMIBA
Ultra Librarian 3D Model Ultra Librarian MPC8272CVRMIBA CAD Model

Description

Product Overview: NXP MPC8272CVRMIBA

The NXP MPC8272CVRMIBA is a high-performance, PowerQUICC II family microprocessor designed to cater to the demanding needs of networking and telecommunications. This integrated communications processor is built on Power Architecture technology, which is renowned for its robust performance and efficiency in handling complex data processing tasks.

Key Features:

  • Core: The MPC8272CVRMIBA features a PowerPC core with a maximum speed of 450MHz, providing the computational horsepower required for high-speed data processing and control tasks.
  • Connectivity: This microprocessor supports a wide range of communication interfaces, including Fast Ethernet and ATM, making it versatile for various networking applications.
  • Memory Management: It comes with integrated memory controllers that support SDRAM and DDR memory, ensuring fast and efficient data access and storage.
  • Security: The device includes a security engine that supports encryption and decryption functions to maintain data integrity and privacy.
  • Integrated Peripherals: The processor is equipped with multiple integrated peripherals such as I2C, SPI, and UART, which simplify system design and reduce the need for additional components.

Applications:

The MPC8272CVRMIBA is ideal for a multitude of applications, particularly in the networking and communication sectors. It is well-suited for:

  • High-end networking equipment like routers and switches
  • Wireless infrastructure such as base stations and access points
  • Gateways and networked industrial control systems
  • Embedded telecommunications systems

Quality and Reliability:

NXP is known for its commitment to quality, and the MPC8272CVRMIBA is no exception. It is designed to meet the rigorous standards of the telecommunications industry, ensuring reliability and longevity even in the most challenging environments.

Whether you are developing cutting-edge networking hardware or looking for a reliable processor for your telecommunications project, the NXP MPC8272CVRMIBA offers a blend of performance, connectivity, and security that is hard to match.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess