EN
  • EN
  • DE

ST7FLITE05M6TR

Part No ST7FLITE05M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 5x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1102702-ST7FLITE05M6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE05M6TR CAD Model

Description

The ST7FLITE05M6TR microcontroller by STMicroelectronics is a versatile and efficient 8-bit MCU designed for a wide range of applications that require a balance between performance and power consumption. This microcontroller is part of the ST7 family, which is known for its robustness, reliability, and ease of use.

Key Features

  • Core: 8-bit CPU with a maximum clock speed of 8 MHz, providing a good balance between processing power and energy efficiency.
  • Memory: Equipped with 1 Kbyte of Flash program memory, which is ideal for applications with moderate code size requirements. Additionally, it offers 128 bytes of true data EEPROM, which is highly reliable and ensures data retention over an extensive range of read/write cycles.
  • I/O Ports: Features 10 I/O ports with high sink/source current capabilities, allowing for direct drive of LEDs and other high-current loads without the need for additional components.
  • Timers: Includes an 8-bit timer with a prescaler, which can be used for timing and control applications, as well as a watchdog timer to ensure system reliability and prevent software lock-up.
  • ADC: An integrated analog-to-digital converter provides the capability to interface with analog sensors and convert their signals for digital processing.
  • Communication: Offers a serial communication interface (SCI) for easy connection to other microcontrollers, peripherals, and external modules.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 5.5V, making it suitable for both battery-powered and powered applications.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a compact 20-pin SOIC package, which is ideal for space-constrained applications.

Applications

The ST7FLITE05M6TR microcontroller is a great choice for applications such as home appliances, personal electronics, automotive systems, and industrial controllers. Its robust feature set and adaptability make it an excellent option for designers looking for a microcontroller that can meet a variety of needs while maintaining cost-effectiveness and ease of integration.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8537 $59.9277
50+ $2.3416 $117.0800
77+ $2.2683 $174.6591
106+ $2.1952 $232.6912
137+ $2.1220 $290.7140
183+ $1.9025 $348.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess