EN
  • EN
  • DE
  • IT

ST7FLIT19BF1M6

Part No ST7FLIT19BF1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 4KB Flash 3.3V/5V 20-Pin SO Tube / IC MCU 8BIT 4KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 091739-ST7FLIT19BF1M6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST7FLIT19B
Introduction Date December 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ST7FLIT19BF1M6 CAD Model

Description

ST7FLIT19BF1M6 - STMicroelectronics

The ST7FLIT19BF1M6 is a versatile and robust 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require a perfect blend of power efficiency and performance. This microcontroller is part of the ST7 family, which is renowned for its high integration, real-time capabilities, and the flexibility to fit into various industrial and consumer applications.

Key Features

  • Core: The ST7 core operates at a maximum frequency of 8 MHz, providing a good balance between processing power and energy consumption.
  • Memory: It comes with 1 KB of RAM and 8 KB of Flash program memory, which is highly reliable and allows for in-circuit programming and reprogramming, enhancing the flexibility of firmware updates.
  • I/O Ports: The device includes 15 multifunctional bidirectional I/O lines, giving designers the freedom to connect a variety of peripherals and implement complex control systems.
  • Timers: An 8-bit timer with a 7-bit prescaler and an additional watchdog timer ensure precise timing operations and system reliability.
  • ADC: An integrated analog-to-digital converter with 10-bit resolution allows for accurate analog signal measurement and conversion, which is essential for sensor-based applications.
  • Communication: The microcontroller supports SPI and I2C communication protocols, enabling easy data exchange with other devices and components in a system.
  • Operating Voltage: It operates over a wide range of supply voltages from 3.0V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: The device is designed to work reliably within an industrial temperature range of -40°C to +85°C.

Applications

The ST7FLIT19BF1M6 microcontroller is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Power management systems

With its robust feature set and adherence to the stringent quality standards of STMicroelectronics, the ST7FLIT19BF1M6 is an excellent choice for designers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess