EN
  • EN
  • DE

PIC16LF1938-E/ML

Part No PIC16LF1938-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28QFN / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16LF1938
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1085052-PIC16LF1938-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1938-E/ML CAD Model

Description

Microchip Technology's PIC16LF1938-E/ML Microcontroller

The PIC16LF1938-E/ML from Microchip Technology is a high-performance, 8-bit microcontroller packed with an array of features suitable for a wide range of applications. This versatile MCU is part of Microchip's Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels product family, designed to deliver increased efficiency and speed in operation.

One of the standout features of the PIC16LF1938-E/ML is its onboard memory. It boasts up to 14KB of flash program memory, allowing ample space for complex programs and software. Additionally, it includes 512 bytes of EEPROM data memory, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles. The device also comes with 1KB of SRAM, ensuring smooth and efficient handling of running applications.

The microcontroller operates at a voltage range of 1.8V to 3.6V, making it an excellent choice for low-power applications. Its power efficiency is further enhanced by its nanoWatt XLP technology, which allows for extreme low-power consumption during sleep, real-time clock operation, and other low-power modes.

With 25 I/O pins, the PIC16LF1938-E/ML provides ample connectivity for peripherals and external devices. It also includes a variety of built-in peripherals such as an a/d converter with 14 channels, two comparators, and two PWM modules, making it a robust solution for control systems, sensor interfacing, and signal processing tasks.

For communication, this microcontroller supports serial communication via USART, SPI, and I2C, enabling easy integration with other chips and external modules. It also features an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which provides full-duplex serial communication capability.

The PIC16LF1938-E/ML is available in a 44-pin QFN (Quad Flatpack, No leads) package, which is known for its small footprint and suitability for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking for a reliable and flexible microcontroller for their next project.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the PIC16LF1938-E/ML offers a balanced combination of performance, power efficiency, and programmability to meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8730 $54.9840
18+ $5.6394 $101.5092
28+ $5.4632 $152.9696
38+ $5.2870 $200.9060
49+ $5.1107 $250.4243
66+ $4.5820 $302.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess