EN
  • EN
  • DE

ST7FLIT10B06

Part No ST7FLIT10B06
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999783-ST7FLIT10B06
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7FLIT10B06 CAD Model

Description

ST7FLIT10B06 Microcontroller by STMicroelectronics

The ST7FLIT10B06 is a highly integrated microcontroller from STMicroelectronics, designed for a wide range of applications that require robust performance in a small package. This microcontroller is part of the ST7 family, which is renowned for its high reliability and advanced features tailored for industrial and automotive applications.

Key Features

  • Core: The ST7FLIT10B06 is built around an 8-bit CPU core, offering a good balance between processing power and power consumption. This makes it suitable for low-power applications where efficiency is paramount.
  • Memory: Equipped with 1 Kbyte of RAM and 6 Kbytes of Flash memory, it provides ample space for program storage and efficient execution of complex routines. The Flash memory is In-System Programmable (ISP), which allows for easy firmware updates.
  • Clock System: A flexible clock system includes an internal RC oscillator, providing a cost-effective solution without the need for an external crystal. This feature simplifies the design and reduces the overall bill of materials.
  • I/O Ports: The device features 15 multifunctional bidirectional I/O lines, allowing it to interface with a variety of peripherals and sensors. These I/O lines are highly configurable to suit specific application needs.
  • Timers: It includes an 8-bit timer with a prescaler and an 8-bit auto-reload timer, which are essential for time-related tasks such as pulse generation, measurement, and real-time event management.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the microcontroller to process analog signals, making it ideal for applications that require precise sensor readings.
  • Communication Interfaces: The ST7FLIT10B06 supports Serial Peripheral Interface (SPI) for high-speed communication with other digital devices.
  • Supply Voltage Range: It operates within a supply voltage range of 3.3V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V systems.

Applications

The versatility of the ST7FLIT10B06 makes it a perfect choice for a multitude of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and smart sensors. Its robust feature set and flexible I/O options enable designers to create sophisticated and reliable systems in compact form factors.

Overall, the ST7FLIT10B06 microcontroller from STMicroelectronics offers a powerful blend of features and performance, making it an excellent choice for developers seeking a cost-effective yet capable solution for their embedded systems.

You May Also Be Interested in

Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess