EN
  • EN
  • DE

LTC1273BCN

Part No LTC1273BCN
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 300ksps Sampling A/D Converters with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207294-LTC1273BCN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1273BCN CAD Model

Description

Linear Technology LTC1273BCN: High-Performance ADC

The LTC1273BCN is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high-speed and precision data conversion. This product is a perfect fit for various demanding environments, including industrial automation, medical equipment, and sophisticated data acquisition systems.

Key Features

  • Resolution: The LTC1273BCN boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals, ensuring that data is captured with high fidelity.
  • Sampling Rate: With a 100ksps (kilo-samples per second) conversion rate, this ADC is suitable for high-speed applications where quick data processing is critical.
  • Input Range: The versatile input range of ±10V allows the LTC1273BCN to handle a wide variety of signal amplitudes, making it adaptable to different measurement needs.
  • Interface: It features a user-friendly, parallel interface which facilitates easy connection to microprocessors and DSPs, simplifying system integration.
  • No Missing Codes: Guaranteed to have no missing codes over temperature, the LTC1273BCN ensures reliable and consistent performance.
  • Power Supply: The device operates on a single 5V supply, minimizing power requirements and simplifying power supply design.
  • Package: Housed in a narrow 24-pin DIP package, the LTC1273BCN is designed for space-constrained applications while still providing robust functionality.

Applications

The LTC1273BCN is ideal for a broad range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation
  • Motor Control

Conclusion

Linear Technology's LTC1273BCN ADC is a high-performance solution for systems requiring precise and rapid conversion of analog signals to digital data. Its high-resolution, fast sampling rate, and robust design make it a versatile choice for engineers and designers looking to enhance the accuracy and speed of their electronic systems. The LTC1273BCN represents Linear Technology's commitment to providing advanced, reliable components for the most demanding applications.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess