Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194090-ST7FL35F2MC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FL35F2MC CAD Model

Description

ST7FL35F2MC Microcontroller by STMicroelectronics

The ST7FL35F2MC is a highly integrated microcontroller from STMicroelectronics, designed to offer a robust set of features for embedded applications requiring both reliability and efficiency. This microcontroller is part of the ST7 family, which is well-known for its versatility and performance in a wide range of applications, including industrial control systems, automotive subsystems, and consumer electronics.

At the heart of the ST7FL35F2MC is an 8-bit CPU core that operates at a maximum frequency of 16 MHz, providing a good balance between processing power and power consumption. This makes it an ideal choice for applications that require a compact, low-power solution without sacrificing performance.

Key Features:

  • Memory: The device is equipped with 32 Kbytes of Flash program memory, which is ideal for storing firmware and applications. The Flash memory is in-circuit programmable, allowing for easy updates and field upgrades. Additionally, it features 1 Kbyte of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage.
  • Peripheral Set: A diverse range of built-in peripherals enhances the functionality of the ST7FL35F2MC. These include 10-bit analog-to-digital converters (ADC), multiple 16-bit timers, a synchronous serial communication (SSC) interface, and an I2C interface for multi-master communications and peripheral expansions.
  • I/O Ports: The microcontroller offers up to 28 programmable I/O lines, providing ample connectivity options for interfacing with sensors, actuators, and other electronic components.
  • Power Management: With several power-saving modes, including Halt and Active-Halt, the ST7FL35F2MC is designed to optimize power consumption, which is crucial for battery-powered devices.
  • Robust Design: The device is engineered to operate over an extended temperature range, making it suitable for harsh environments. It also includes features like low voltage reset and an oscillator watchdog to enhance system reliability.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes development tools, software libraries, and support, to streamline the design process and reduce time to market.

The ST7FL35F2MC microcontroller is a testament to STMicroelectronics' commitment to providing advanced microcontroller solutions that meet the needs of modern embedded systems. Its combination of processing power, memory capacity, and rich peripheral set makes it a versatile choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention