EN
  • EN
  • DE

TDA7274

Part No TDA7274
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description LOW-VOLTAGE DC MOTOR SPEED CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 215922-TDA7274
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7274 CAD Model

Description

The TDA7274 is a high-performance integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This versatile IC is designed to deliver exceptional functionality and reliability for a wide range of applications in the automotive sector, consumer electronics, and industrial systems.

Key Features

  • Motor Driver Integration: The TDA7274 is primarily a motor driver capable of efficiently controlling small DC motors. It features built-in H-bridge circuitry, which is essential for the bidirectional control of motors.
  • Low Voltage Operation: This IC operates at low voltages, making it suitable for battery-powered applications where power efficiency is a critical concern.
  • High Output Current: It is capable of delivering a continuous output current, ensuring robust performance for driving motors in various devices.
  • Thermal Protection: The TDA7274 includes thermal shutdown protection to prevent damage from overheating, thereby enhancing the longevity and reliability of the device.
  • Low Standby Current: The device features a low standby current, which is beneficial for power-sensitive applications, helping to prolong battery life.

Applications

The TDA7274's flexible design makes it suitable for a variety of applications, including but not limited to:

  • Automotive applications such as power window controllers, seat adjusters, and mirror positioning systems.
  • Consumer electronics, including toys, robotic systems, and portable devices.
  • Industrial automation systems where precise motor control is required.

Technical Specifications

With a commitment to quality and performance, the TDA7274 from STMicroelectronics is engineered to meet stringent industry standards. Detailed technical specifications can be found in the datasheet provided by STMicroelectronics, which includes information on the electrical characteristics, pin configurations, and package details, ensuring designers and engineers can integrate this IC seamlessly into their projects.

For those looking to incorporate the TDA7274 into their designs, STMicroelectronics offers comprehensive support and resources, including application notes, reference designs, and technical assistance, to facilitate a smooth development process.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess