EN
  • EN
  • DE

ST7580

Part No ST7580
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr STMicroelectronics
Package Tray
Product Status Active
Function Power Line Networking System-On-Chip
Interface UART
Number of Circuits 1
Voltage - Supply 8V ~ 18V
Current - Supply 500µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number ST7580
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 677757-ST7580
Ultra Librarian 3D Model Ultra Librarian ST7580 CAD Model

Description

ST7580 Power Line Networking SoC

The ST7580 is a flexible power line networking system-on-chip combining a high-performing physical layer (PHY) processor and a protocol layer (MAC). Manufactured by STMicroelectronics, a leader in semiconductor solutions, the ST7580 is designed to facilitate robust and reliable communication over the existing electrical wiring and is suitable for a wide range of applications in home automation, industrial, and smart energy sectors.

Key Features

  • Integrated PHY and MAC: The ST7580 integrates both the Physical Layer and the Media Access Control Layer, ensuring efficient data handling and network management.
  • Frequency Band: The device operates in the frequency band up to 148.5 kHz, compliant with CENELEC, FCC, and ARIB standards, making it versatile for different regions and applications.
  • Modulation Techniques: It supports several modulation techniques including FSK, PSK, and QAM to adapt to various noise environments and data rate requirements.
  • Data Rate: The ST7580 offers a flexible data rate up to 28.8 kbps, allowing for a balance between communication speed and robustness.
  • Robust Communication: With built-in error correction and a strong forward error correction scheme, the ST7580 ensures reliable data transmission even in noisy power line environments.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for sustainable and cost-effective solutions.

Applications

The versatility of the ST7580 makes it an ideal choice for a variety of applications that require reliable data communication over power lines, such as:

  • Smart metering and smart grids
  • Home and building automation
  • Remote monitoring and control systems
  • Street lighting management

Design Support

STMicroelectronics provides extensive design support for the ST7580, including evaluation boards, reference designs, and technical documentation to assist developers in integrating the SoC into their products swiftly and effectively.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2159 $57.6477
7+ $15.7669 $110.3683
10+ $15.2742 $152.7420
14+ $14.7815 $206.9410
18+ $14.2888 $257.1984
24+ $12.8106 $307.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess