EN
  • EN
  • DE

ST7320USBC

Part No ST7320USBC
Manufacturer STMicroelectronics
Catalog OEM Souring
Description HUB, 6 PORT USB3.0/USB2.0 COMBO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468715-ST7320USBC
Manufacturer STMicroelectronics
Package Box
Product Status Active
Number of Ports 6
Data Rate (Max) 5Gbps
Voltage - Input 100 ~ 240 VAC
Mounting Type Desktop
Features Portable, Thunderbolt 3 Compatible, USB 3.2 (3)
Ultra Librarian 3D Model Ultra Librarian ST7320USBC CAD Model

Description

The ST7320USBC by STMicroelectronics is a cutting-edge 6-Port USB3.0/USB2.0 Combo Hub designed to provide a flexible and high-performance solution for expanding USB connectivity. This innovative product supports the latest USB 3.0 standard for high-speed data transfer rates of up to 5Gbps, while also being backward compatible with USB 2.0. It allows users to connect a wide range of USB devices such as external hard drives, flash drives, printers, and more, simultaneously, to a single USB port on a computer or a laptop. The hub's combined USB 3.0 and USB 2.0 ports make it a versatile tool for a variety of applications, ranging from high-speed data transfer to connecting legacy devices. Its compact and durable design, coupled with plug-and-play functionality, makes the ST7320USBC an excellent choice for both professional and personal use, offering a convenient and efficient way to enhance USB connectivity in any setup.

You May Also Be Interested in

STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $12.3753
Renesas Electronics America
MCU
Lowest to $80.3487
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess